TE Connectivity Module Components 2141029-1

Description
Body Features Secondary Locking : Yes Configuration Features Number of Fuses (Minimum) : 16 Number of Positions : 16 Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (V) : 12 Industry Standards IP Rating : IP2X UL Flammability Rating : UL 94HB Other Coupling With Other TE Modules : Yes Product Type Features Component Type : Fuse Holder Fuse Type : Miniature Fuse Primary Locking Feature : Clean Body Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Body Features Secondary Locking : Yes Configuration Features Number of Fuses (Minimum) : 16 Number of Positions : 16 Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (V) : 12 Industry Standards IP Rating : IP2X UL Flammability Rating : UL 94HB Other Coupling With Other TE Modules : Yes Product Type Features Component Type : Fuse Holder Fuse Type : Miniature Fuse Primary Locking Feature : Clean Body Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Module Components - 2141029-1 - TE Connectivity
Berwyn, PA, United States
Module Components
2141029-1
Module Components 2141029-1
Body Features Secondary Locking : Yes Configuration Features Number of Fuses (Minimum) : 16 Number of Positions : 16 Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (V) : 12 Industry Standards IP Rating : IP2X UL Flammability Rating : UL 94HB Other Coupling With Other TE Modules : Yes Product Type Features Component Type : Fuse Holder Fuse Type : Miniature Fuse Primary Locking Feature : Clean Body Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Secondary Locking : Yes

Configuration Features


  • Number of Fuses (Minimum) : 16
  • Number of Positions : 16

Electrical Characteristics


  • Nominal Voltage Architecture (V) : 12
  • Operating Voltage (V) : 12

Industry Standards


  • IP Rating : IP2X
  • UL Flammability Rating : UL 94HB

Other


  • Coupling With Other TE Modules : Yes

Product Type Features


  • Component Type : Fuse Holder
  • Fuse Type : Miniature Fuse
  • Primary Locking Feature : Clean Body

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 2141029-1 2141029-1
Product Name Module Components
Voltage Rating 12 volts
Unlock Full Specs
to access all available technical data

Similar Products