TE Connectivity Module Components 2141026-1

Description
Body Features Secondary Locking : Yes Configuration Features Number of Positions : 2 Number of Relays (Minimum) : 2 Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (V) : 12 Industry Standards IP Rating : IP2X UL Flammability Rating : UL 94HB Other Coupling With Other TE Modules : Yes Product Type Features Compatible With Relay Type : Maxi Relay Component Type : Relay Holder Primary Locking Feature : Clean Body Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Body Features Secondary Locking : Yes Configuration Features Number of Positions : 2 Number of Relays (Minimum) : 2 Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (V) : 12 Industry Standards IP Rating : IP2X UL Flammability Rating : UL 94HB Other Coupling With Other TE Modules : Yes Product Type Features Compatible With Relay Type : Maxi Relay Component Type : Relay Holder Primary Locking Feature : Clean Body Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Module Components - 2141026-1 - TE Connectivity
Berwyn, PA, United States
Module Components
2141026-1
Module Components 2141026-1
Body Features Secondary Locking : Yes Configuration Features Number of Positions : 2 Number of Relays (Minimum) : 2 Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (V) : 12 Industry Standards IP Rating : IP2X UL Flammability Rating : UL 94HB Other Coupling With Other TE Modules : Yes Product Type Features Compatible With Relay Type : Maxi Relay Component Type : Relay Holder Primary Locking Feature : Clean Body Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Secondary Locking : Yes

Configuration Features


  • Number of Positions : 2
  • Number of Relays (Minimum) : 2

Electrical Characteristics


  • Nominal Voltage Architecture (V) : 12
  • Operating Voltage (V) : 12

Industry Standards


  • IP Rating : IP2X
  • UL Flammability Rating : UL 94HB

Other


  • Coupling With Other TE Modules : Yes

Product Type Features


  • Compatible With Relay Type : Maxi Relay
  • Component Type : Relay Holder
  • Primary Locking Feature : Clean Body

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2141026-1
Product Name Module Components
Voltage Rating 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Connectors - 016338-000 - TE Connectivity
Specs
Mounting Shear Bolt
View Details
Circular Connector Contacts - 006-0044-20A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 18 to 24 AWG
View Details
Circular Connector Contacts - 020-0511-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details