TE Connectivity ™ Rectangular Wire & Cable Connectors & Housings 214039-E

Description
Body Features Cable Exit Angle (DEG) : 90 Configuration Features Number of Positions : 8 Number of Rows : 1 Contact Features Contact Layout : Inline Dimensions Connector Height : 11.4 MM  [.449 INCH ] Connector Length : 15.24 MM  [.6 INCH ] Connector Width : 3 MM  [.118 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Positive Lock Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Cable-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Exit Angle (DEG) : 90 Configuration Features Number of Positions : 8 Number of Rows : 1 Contact Features Contact Layout : Inline Dimensions Connector Height : 11.4 MM  [.449 INCH ] Connector Length : 15.24 MM  [.6 INCH ] Connector Width : 3 MM  [.118 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Positive Lock Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Cable-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 214039-E - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
214039-E
Rectangular Wire & Cable Connectors & Housings 214039-E
Body Features Cable Exit Angle (DEG) : 90 Configuration Features Number of Positions : 8 Number of Rows : 1 Contact Features Contact Layout : Inline Dimensions Connector Height : 11.4 MM  [.449 INCH ] Connector Length : 15.24 MM  [.6 INCH ] Connector Width : 3 MM  [.118 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Positive Lock Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Cable-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]

Body Features


  • Cable Exit Angle (DEG) : 90

Configuration Features


  • Number of Positions : 8
  • Number of Rows : 1

Contact Features


  • Contact Layout : Inline

Dimensions


  • Connector Height : 11.4 MM  [.449 INCH ]
  • Connector Length : 15.24 MM  [.6 INCH ]
  • Connector Width : 3 MM  [.118 INCH ]

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Material : Liquid Crystal Polymer (LCP)

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : With
  • Mating Retention Type : Positive Lock

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Buy Now Datasheet
Rectangular Connector Housings - 2684-214039-E-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
2684-214039-E-ND
Rectangular Connector Housings 2684-214039-E-ND
"8 Rectangular Connectors - Housings Receptacle Red 0.050"" (1.27mm)"

"8 Rectangular Connectors - Housings Receptacle Red 0.050"" (1.27mm)"

Buy Now Datasheet
Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings
Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings
Manufacturer: TE Connectivity Erni Category: Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings Series: MiniBridge Pitch: 0.050" (1.27mm) Connector Type: Receptacle Contact Type: Female Socket Package: Tray Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: TE Connectivity Erni
Category: Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings
Series: MiniBridge
Pitch: 0.050" (1.27mm)
Connector Type: Receptacle
Contact Type: Female Socket
Package: Tray
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
316-214039-E
Electronic Connector 316-214039-E
Conn IDC Connector F 8 POS 1.27mm IDT RA Cable Mount Tray Product overview: 214039-E from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-214039-E can be used for catalog matching and distributor lookup.

Conn IDC Connector F 8 POS 1.27mm IDT RA Cable Mount Tray Product overview: 214039-E from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-214039-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 214039-E 2684-214039-E-ND 316-214039-E
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings Electronic Connector
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Bergstak ® - 10069525-121402LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Gender Male / Plug
Voltage Rating 100 volts
View Details
2 suppliers
Terminal Blocks - 39.4119 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
PCB terminal block - 250-217 - WAGO
Specs
Termination Push-button
View Details
5 suppliers