TE Connectivity RFI and EMI - Contacts, Fingerstock and Gaskets 214-0064-S

Description
ROUND SIL SPONGE CORE TCS DIA6.4
Description
ROUND SIL SPONGE CORE TCS DIA6.4
Datasheet
Datasheet Summary
Powered by GS/AI

The part number 214-0064-S from Quarktwin Technology Ltd. is a round fingerstock gasket made from tin-plated copper clad steel. It features a diameter of 6.4 mm and is designed for applications requiring RFI and EMI shielding. The product is suitable for environments where electrical interference needs to be minimized. The construction material provides durability and effective conductivity, making it a viable option for engineers looking for reliable shielding solutions in their projects.

Datasheet Summary
Powered by GS/AI

The part number 214-0064-S from Quarktwin Technology Ltd. is a round fingerstock gasket made from tin-plated copper clad steel. It features a diameter of 6.4 mm and is designed for applications requiring RFI and EMI shielding. The product is suitable for environments where electrical interference needs to be minimized. The construction material provides durability and effective conductivity, making it a viable option for engineers looking for reliable shielding solutions in their projects.

Suppliers

Company
Product
Description
Supplier Links
RFI and EMI - Contacts, Fingerstock and Gaskets - 214-0064-S - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFI and EMI - Contacts, Fingerstock and Gaskets
214-0064-S
RFI and EMI - Contacts, Fingerstock and Gaskets 214-0064-S
ROUND SIL SPONGE CORE TCS DIA6.4

ROUND SIL SPONGE CORE TCS DIA6.4

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Electrodes and Electrode Materials
Product Number 214-0064-S
Product Name RFI and EMI - Contacts, Fingerstock and Gaskets
Type Contact; Gasket
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-1452568-2 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Artificial Graphite Powder for Lithium Ion Battery Anode - BMLC-KJ019 - Matexcel
Specs
Type Anode / Anode Material
Shape / Form Powder
Applications Battery or Fuel Cell
View Details