TE Connectivity Receptacle Housing, 30Pos, 5Mm; Product Range Amp Te Connectivity 213974-1

Description
RECEPTACLE HOUSING, 30POS, 5MM; Product Range:Metrimate Series; Gender:Receptacle; No. of Positions:30Position s; Pitch Spacing:5mm; For Use With:AMP Metrimate Type III+ Pin Contacts RoHS Compliant: Yes
Description
RECEPTACLE HOUSING, 30POS, 5MM; Product Range:Metrimate Series; Gender:Receptacle; No. of Positions:30Position s; Pitch Spacing:5mm; For Use With:AMP Metrimate Type III+ Pin Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Receptacle Housing, 30Pos, 5Mm; Product Range Amp Te Connectivity - 05C3871 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle Housing, 30Pos, 5Mm; Product Range Amp Te Connectivity
05C3871
Receptacle Housing, 30Pos, 5Mm; Product Range Amp Te Connectivity 05C3871
RECEPTACLE HOUSING, 30POS, 5MM; Product Range:Metrimate Series; Gender:Receptacle; No. of Positions:30Position s; Pitch Spacing:5mm; For Use With:AMP Metrimate Type III+ Pin Contacts RoHS Compliant: Yes

RECEPTACLE HOUSING, 30POS, 5MM; Product Range:Metrimate Series; Gender:Receptacle; No. of Positions:30Positions; Pitch Spacing:5mm; For Use With:AMP Metrimate Type III+ Pin Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 05C3871
Product Name Receptacle Housing, 30Pos, 5Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

1.58
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 28 mm (1.1 inch)
Bearing Bore / Ring O.D. 0.8661 inch (22 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details