TE Connectivity Plug And Socket Connector Housing; Product Range Amp Te Connectivity 213973-1

Description
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:Metrimate Series; Gender:Plug; No. of Positions:30Position s; Pitch Spacing:5.08mm; For Use With:Metrimate Drawer Connectors; Body Material:Polyester; Colour:Black RoHS Compliant: Yes
Datasheet
Description
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:Metrimate Series; Gender:Plug; No. of Positions:30Position s; Pitch Spacing:5.08mm; For Use With:Metrimate Drawer Connectors; Body Material:Polyester; Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug And Socket Connector Housing; Product Range Amp Te Connectivity - 05C3870 - Newark, An Avnet Company
Chicago, IL, United States
Plug And Socket Connector Housing; Product Range Amp Te Connectivity
05C3870
Plug And Socket Connector Housing; Product Range Amp Te Connectivity 05C3870
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:Metrimate Series; Gender:Plug; No. of Positions:30Position s; Pitch Spacing:5.08mm; For Use With:Metrimate Drawer Connectors; Body Material:Polyester; Colour:Black RoHS Compliant: Yes

PLUG AND SOCKET CONNECTOR HOUSING; Product Range:Metrimate Series; Gender:Plug; No. of Positions:30Positions; Pitch Spacing:5.08mm; For Use With:Metrimate Drawer Connectors; Body Material:Polyester; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 05C3870
Product Name Plug And Socket Connector Housing; Product Range Amp Te Connectivity
Material Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 155 mm (6.1 inch)
Bearing Bore / Ring O.D. 5.51 inch (140 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details