CPC PLUG ASSYSRS 6SZ 17-10
Comm Circular Connect
CPC Series 6 Plug, 10 Pos, Male, Crimp, Straight, 250V, IP65 Product overview: 213906-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-213906-1 can be used for catalog matching and distributor lookup.
10 (8 + 2 Power) Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
Metal-Shell CPC Connector, AMP Brand, Black Color 6⁄6 Nylon GF Housing Material
Series 6 connectors use both Series 1 contacts located on page and 0.125 Powerband contacts located on page .
Material. Housing: Nylon, glass-filled UL rated 94V-O, black.
The insulation wire diameter is 0.150 in. to 0.265 in..
CIRCULAR CONNECTOR, PLUG, 10POS, CABLE; Product Range:CPC Series 6; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:10Contacts;
CONN PLG HSG MALE 10POS INLINE
| Heilind Electronics, Inc. | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 213906-1 | 213906-1 | 436-213906-1 | A25787-ND | 70082890 | 98K6510 | 213906-1 |
| Product Name | Connectors Circular, Industrial - Plastic | 250V Electronic Connector | Circular Connector Housings | Connector; 10; Plug; Wire; 17; All Plastic; 15/16-20 UNEF-2A; Free Hanging | Circular Connector, Plug, 10Pos, Cable; Product Range Amp - Te Connectivity | Circular Connector Housings | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | ||
| Gender | Male / Plug | Male / Plug | Male / Plug | Male / Plug | |||
| Termination | Crimp | ||||||
| Mounting | Free Hanging (In-Line) | Free Hanging | Free Hanging (In-Line) |