TE Connectivity 213905-1
3 (Power) Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
CPC PLUG ASSY,SERIES 5,SZ 17-3
CPC Series 5 Plug, Male, 3 Pos, Crimp, Straight, IP65 Product overview: 213905-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-213905-1 can be used for catalog matching and distributor lookup.
Series 5 connectors use Multimate 0.125 Powerband contacts located on page . Material. Housing: Nylon, glass-filled UL rated 94V-O, black.
CIRCULAR CONNECTOR PLUG SIZE 17, 3 POSITION FREE HANGING; Product Range:CPC Series 5; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:- RoHS Compliant: Yes
Circular Connector Housing, CPC Series 5, Plug, 3, Pin, Cable Mount, 17-3 RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 3602356 | A25783-ND | 213905-1 | 436-213905-1 | 70082887 | 25C2549 |
| Product Name | Industrial Circular Connectors | Circular Connector Housings | Electronic Connector | CPC PLUG ASSY,SERIES 5, SZ 17-3 | Circular Connector Plug Size 17, 3 Position Free Hanging; Product Range Amp - Te Connectivity | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | ||
| Gender | Male / Plug | Male / Plug | ||||
| Geometry | Straight; Straight | Straight | ||||
| Termination | Crimp | Crimp |