TE Connectivity 213893-2
10 (8 + 2 Power) Position Circular Connector Receptacle Housing Panel Mount
CPC RECPT SEALED SIZE 17-10
10 Pos Circular Receptacle, Crimp, Size 17, IP65, Black Product overview: 213893-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-213893-2 can be used for catalog matching and distributor lookup.
CIRCULAR CONNECTOR RECEPTACLE SIZE 17, 10 POSITION, PANEL; Product Range:CPC Series 6; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:10Contacts;
Circular Connector Housing, CPC Series 6, Receptacle, 10, Socket, Panel Mount, 17-10 RoHS Compliant: Yes
Metal-Shell CPC Connector, AMP Brand, Black Color Thermoplastic Housing Material
Series 6 connectors use both Series 1 contacts located on page and 0.125 Powerband contacts located on page .
Material. Housing: Nylon, glass-filled UL rated 94V-O, black.
The panel attachment method is square flange.
| RS Components, Ltd. | DigiKey | Heilind Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 3602413 | A25785-ND | 213893-2 | 436-213893-2 | 07C0889 | 70082888 |
| Product Name | Industrial Circular Connectors | Circular Connector Housings | Connectors Circular, Industrial - Plastic | Electronic Connector | Circular Connector Receptacle Size 17, 10 Position, Panel; Product Range Amp - Te Connectivity | Connector; 10; Receptacle; Wire; 17; All Plastic; 15/16-20 UNEF-2A; Black; Gray |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |
| Gender | Female / Jack | Female / Jack | ||||
| Geometry | Straight; Straight | Straight | ||||
| Termination | Crimp | Crimp |