TE Connectivity Rectangular Wire & Cable Connectors & Housings 213886-1

Description
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 8 Number of Rows : 3 Contact Features Contact Current Rating (Max) (AMP) : 47 Contact Type : Socket Dimensions Connector Length : 61.04 MM  [2.4 INCH ] Connector Width : 54.91 MM  [2.162 INCH ] Row-to-Row Spacing : 7.77 MM  [.306 INCH ] Electrical Characteristics Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 8 MM  [.315 INCH ] Housing Material : Polyester GF Industry Standards Compatible With Agency/Standards Products : CSA, VDE, UL Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature Type : Screw Mount Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Panel, Wire-to-Wire Sealable : No Usage Conditions Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 8 Number of Rows : 3 Contact Features Contact Current Rating (Max) (AMP) : 47 Contact Type : Socket Dimensions Connector Length : 61.04 MM  [2.4 INCH ] Connector Width : 54.91 MM  [2.162 INCH ] Row-to-Row Spacing : 7.77 MM  [.306 INCH ] Electrical Characteristics Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 8 MM  [.315 INCH ] Housing Material : Polyester GF Industry Standards Compatible With Agency/Standards Products : CSA, VDE, UL Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature Type : Screw Mount Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Panel, Wire-to-Wire Sealable : No Usage Conditions Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 213886-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
213886-1
Rectangular Wire & Cable Connectors & Housings 213886-1
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 8 Number of Rows : 3 Contact Features Contact Current Rating (Max) (AMP) : 47 Contact Type : Socket Dimensions Connector Length : 61.04 MM  [2.4 INCH ] Connector Width : 54.91 MM  [2.162 INCH ] Row-to-Row Spacing : 7.77 MM  [.306 INCH ] Electrical Characteristics Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 8 MM  [.315 INCH ] Housing Material : Polyester GF Industry Standards Compatible With Agency/Standards Products : CSA, VDE, UL Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature Type : Screw Mount Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Panel, Wire-to-Wire Sealable : No Usage Conditions Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]

Body Features


  • Primary Product Color : Blue

Configuration Features


  • Number of Positions : 8
  • Number of Rows : 3

Contact Features


  • Contact Current Rating (Max) (AMP) : 47
  • Contact Type : Socket

Dimensions


  • Connector Length : 61.04 MM  [2.4 INCH ]
  • Connector Width : 54.91 MM  [2.162 INCH ]
  • Row-to-Row Spacing : 7.77 MM  [.306 INCH ]

Electrical Characteristics


  • Operating Voltage (VDC) : 600

Housing Features


  • Centerline (Pitch) : 8 MM  [.315 INCH ]
  • Housing Material : Polyester GF

Industry Standards


  • Compatible With Agency/Standards Products : CSA, VDE, UL
  • Compatible With Approved Standards Products : UL E28476
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Panel Mount Feature Type : Screw Mount

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Wire-to-Panel, Wire-to-Wire
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]
Buy Now
Backplane Connector Housings - A113105-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Housings
A113105-ND
Backplane Connector Housings A113105-ND
8 (Power) Position Housing for Female Sockets Connector Blue Panel Mount Drawer

8 (Power) Position Housing for Female Sockets Connector Blue Panel Mount Drawer

Buy Now Datasheet
Singapore, Singapore
600V Electronic Connector
361-213886-1
600V Electronic Connector 361-213886-1
8 Pos Rectangular Plug Housing, 600V, UL94 V-0, Blue Product overview: 213886-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Heavy Duty Connector Inserts, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 361-213886-1 can be used for catalog matching and distributor lookup.

8 Pos Rectangular Plug Housing, 600V, UL94 V-0, Blue Product overview: 213886-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Heavy Duty Connector Inserts, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 361-213886-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Plug Hsg,8 Power Metrimate Rohs Compliant Amp - Te Connectivity - 06H1123 - Newark, An Avnet Company
Chicago, IL, United States
Plug Hsg,8 Power Metrimate Rohs Compliant Amp - Te Connectivity
06H1123
Plug Hsg,8 Power Metrimate Rohs Compliant Amp - Te Connectivity 06H1123
PLUG HSG,8 POWER METRIMATE ROHS COMPLIANT: YES

PLUG HSG,8 POWER METRIMATE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 213886-1 A113105-ND 361-213886-1 06H1123
Product Name Rectangular Wire & Cable Connectors & Housings Backplane Connector Housings 600V Electronic Connector Plug Hsg,8 Power Metrimate Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 103956-3 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC), Crimp
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
Rectangular Wire & Cable Connectors & Housings - 103957-7 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC), Crimp
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
Circular Connector Contacts - 006-0973-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details