TE Connectivity Electronic Connector 213870-1

Description
Comm Circular Connect
Request a Quote Datasheet
Description
Comm Circular Connect
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Comm Circular Connect

Comm Circular Connect

Buy Now
Singapore, Singapore
Electronic Connector
436-213870-1
Electronic Connector 436-213870-1
19 Pos Circular Connector, Crimp, Panel Mount, Black Nylon, 250VAC Product overview: 213870-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-213870-1 can be used for catalog matching and distributor lookup.

19 Pos Circular Connector, Crimp, Panel Mount, Black Nylon, 250VAC Product overview: 213870-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-213870-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connector Housings - A113104-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
A113104-ND
Circular Connector Housings A113104-ND
19 Position Circular Connector Receptacle Housing Panel Mount

19 Position Circular Connector Receptacle Housing Panel Mount

Buy Now Datasheet
23-19 Rcpt Hsg,std Sex,cpc Amp - Te Connectivity - 76AC4430 - Newark, An Avnet Company
Chicago, IL, United States
23-19 Rcpt Hsg,std Sex,cpc Amp - Te Connectivity
76AC4430
23-19 Rcpt Hsg,std Sex,cpc Amp - Te Connectivity 76AC4430
23-19 RCPT HSG,STD SEX,CPC

23-19 RCPT HSG,STD SEX,CPC

Supplier's Site
Circular Conn, Rcpt, 19Pos, Crimp; Product Range Amp - Te Connectivity - 29C6861 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 19Pos, Crimp; Product Range Amp - Te Connectivity
29C6861
Circular Conn, Rcpt, 19Pos, Crimp; Product Range Amp - Te Connectivity 29C6861
CIRCULAR CONN, RCPT, 19POS, CRIMP; Product Range:CPC Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 19POS, CRIMP; Product Range:CPC Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 213870-1 436-213870-1 A113104-ND 76AC4430 29C6861
Product Name Electronic Connector Circular Connector Housings 23-19 Rcpt Hsg,std Sex,cpc Amp - Te Connectivity Circular Conn, Rcpt, 19Pos, Crimp; Product Range Amp - Te Connectivity
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

MS Circular Connector, 7 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4220-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
50 Ohm N Connector, N Inline Jack - 190524A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Coupling Threaded
View Details
MIL-DTL-26482 Filter Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Military Connector
View Details
PCI Express - 10018783-13230ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers