TE Connectivity ™ Contactors (Electromechanical) - 2138622-1 2138622-1

Description
Manufacturer: TE Connectivity Win Source Part Number: 854553-2138622-1 Series: EVC 135 Package: Bulk Family Name: 2138622 Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks REACH Status: Vendor Undefined HTSUS: 8536.41.0045
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Win Source Part Number: 854553-2138622-1 Series: EVC 135 Package: Bulk Family Name: 2138622 Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks REACH Status: Vendor Undefined HTSUS: 8536.41.0045
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactors (Electromechanical) - 2138622-1 - 854553-2138622-1 - Win Source Electronics
Laguna Hills, CA, United States
Contactors (Electromechanical) - 2138622-1
854553-2138622-1
Contactors (Electromechanical) - 2138622-1 854553-2138622-1
Manufacturer: TE Connectivity Win Source Part Number: 854553-2138622-1 Series: EVC 135 Package: Bulk Family Name: 2138622 Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks REACH Status: Vendor Undefined HTSUS: 8536.41.0045

Manufacturer: TE Connectivity
Win Source Part Number: 854553-2138622-1
Series: EVC 135
Package: Bulk
Family Name: 2138622
Categories: Relays
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.41.0045

Buy Now Datasheet
Sheung Wan, Hong Kong
Industrial Relays
2138622-1
Industrial Relays 2138622-1
Industrial Relays Relay EVC135 26 OHM coil (15" wire)

Industrial Relays Relay EVC135 26 OHM coil (15" wire)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Electromechanical Relays Electromechanical Relays
Product Number 854553-2138622-1 2138622-1
Product Name Contactors (Electromechanical) - 2138622-1 Industrial Relays
Mounting PCBoard
Unlock Full Specs
to access all available technical data

Similar Products

Type 20.27 - Modular step relay 16A - 202782304000 - Finder S.p.A. con unico socio
Specs
Approvals EAC-1, CE-2, IMQ-grande, LLOYD, cRUus, ukca, RINA
NO 2
View Details
Electromechanical Relays & Contactors - 1-1415026-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
2 suppliers
Relay module - 857-1330 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
17-20A Miniature Power Relay - CHW-H Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details