Comm Circular Connect
16 Pos Crimp Circular Connector, Black Thermoplastic, 250V Product overview: 213862-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-213862-1 can be used for catalog matching and distributor lookup.
16 Position Circular Connector Receptacle Housing Panel Mount
17-16 RCPT HSGSTD SEXCPC
CIRCULAR CONNECTOR, 16POS, RCPT, FLANGE; Product Range:CPC Series 1; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:16Contacts;
| Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 213862-1 | 436-213862-1 | A113100-ND | 213862-1 | 20C2381 |
| Product Name | 250V Electronic Connector | Circular Connector Housings | Connectors Circular, Industrial - Plastic | Circular Connector, 16Pos, Rcpt, Flange; Product Range Amp - Te Connectivity | |
| Termination | Crimp | ||||
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | ||
| Mounting | Panel Mount |