Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1035724-2138602-1
Contact Material: Copper
Length: 58 mm
Coil Resistance: 96 Ω
Relay Type: Contactor
Coil Power: 1.7 W
Height: 57.912 mm
Weight: 180 g
Power Rating: 6 W
Width: 53.8 mm
Categories: OEM Parts(0-9)
Alternative Parts (Cross-Reference): 2098190-1; 2203194-1; 2272229-1; 2098372-12138602-1.;
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
Mount: Screw
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1035724-2138602-1 |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 2138602-1 |