Win Source Part Number: 1163014-213860-1
Category: Connectors, Interconnects>Circul
Series: CPC Series 1
Type: For Male Pins
Number of Positions: 37
Connector Type: Receptacle Housing
Contact Type: Crimp
Fastening Type: Threaded
Package: Bulk
Contact Size: 16
Note: Contacts Not Included
Shielding: Unshielded
Material Flammability Rating: UL94 V-0
Orientation: B
Housing Color: Black
Standard Package: 1
Mounting Feature: Flange
Shell Size - Insert: 23-37
Mounting Type: Panel Mount
Contact Shape: Circular
Temperature Range - Operating: -55°C ~ 105°C
Shell Material: Polyamide (PA), Nylon
Insert Material: Thermoplastic
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8538.90.6000
Mfr: TE Connectivity AMP Connectors
Other Names: -213860-1-SI,213860-
Base Product Number: 213860
37 Pos Circular Receptacle, Crimp, 250VAC, 600V, UL94 V-0 Product overview: 213860-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-213860-1 can be used for catalog matching and distributor lookup.
Comm Circular Connect
37 Position Circular Connector Receptacle Housing Panel Mount
CIRCULAR CONNECTOR, RECEPTACLE, 37 POSITION, PANEL; Product Range:CPC Series 1; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:37Contacts;
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1163014-213860-1 | 436-213860-1 | 213860-1 | A106925-ND | 67C1846 |
| Product Name | Connectors, Interconnects - Circular Connectors - Housings | 600V Electronic Connector | Circular Connector Housings | Circular Connector, Receptacle, 37 Position, Panel; Product Range Amp - Te Connectivity | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |