Win Source Part Number: 1035723-2138558-1
Category: Connectors, Interconnects>Rectan
Series: Generation Y
Number of Positions: 2
Pitch: 0.100" (2.54mm)
Color: Black
Connector Type: Receptacle
Contact Type: Male Pin
Number of Rows: 1
Fastening Type: Latch Holder
Package: Bulk
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 1,800
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): 1-1718333-1; 1-968699-1; 1-1418639-5; 22-01-3027; 70107-0001; 50-57-94022138558-1.
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8538.90.6000
Mfr: TE Connectivity AMP Connectors
Other Names: 2138558-1-ND,17-2138
Base Product Number: 2138558
"2 Rectangular Connectors - Housings Receptacle Black 0.100"" (2.54mm)"
Conn Housing RCP 2 POS 2.54mm Crimp ST Cable Mount Product overview: 2138558-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-2138558-1 can be used for catalog matching and distributor lookup.
Connectors
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1035723-2138558-1 | 17-2138558-1-ND | 340-2138558-1 | 2138558-1 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Housings | Rectangular Connector Housings | Electronic Connector | |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |