TE Connectivity Rectangular Connector Housings 2138557-1

Description
Rectangular Connectors - Housings
Request a Quote Datasheet
Description
Rectangular Connectors - Housings
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Housings - 2138557-1-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
2138557-1-ND
Rectangular Connector Housings 2138557-1-ND
Rectangular Connectors - Housings

Rectangular Connectors - Housings

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1365565-2138557-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1365565-2138557-1
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1365565-2138557-1
Win Source Part Number: 1365565-2138557-1 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Temperature Range - Operating: -40°C ~ 100°C Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Generation Y Package: Bag Product Status: Active Base Product Number: 2138557 Mounting Type: Free Hanging (In-Line) HTSUS: 8538.90.6000 REACH Status: Vendor Undefined ECCN: EAR99 Contact Termination: Crimp Color: Black Connector Type: Plug Contact Type: Female Socket Number of Positions: 2 Number of Rows: 1 Fastening Type: Friction Lock Pitch: 0.100" (2.54mm)

Win Source Part Number: 1365565-2138557-1
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Temperature Range - Operating: -40°C ~ 100°C
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Generation Y
Package: Bag
Product Status: Active
Base Product Number: 2138557
Mounting Type: Free Hanging (In-Line)
HTSUS: 8538.90.6000
REACH Status: Vendor Undefined
ECCN: EAR99
Contact Termination: Crimp
Color: Black
Connector Type: Plug
Contact Type: Female Socket
Number of Positions: 2
Number of Rows: 1
Fastening Type: Friction Lock
Pitch: 0.100" (2.54mm)

Buy Now Datasheet
Singapore, Singapore
Automotive Electronic Connector
340-2138557-1
Automotive Electronic Connector 340-2138557-1
Conn Housing PL 2 POS 2.54mm Crimp ST Cable Mount Black Bag Automotive Product overview: 2138557-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-2138557-1 can be used for catalog matching and distributor lookup.

Conn Housing PL 2 POS 2.54mm Crimp ST Cable Mount Black Bag Automotive Product overview: 2138557-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-2138557-1 can be used for catalog matching and distributor lookup.

Supplier's Site
2P Generation Y Plug, Single-P Amp - Te Connectivity - 87AJ9894 - Newark, An Avnet Company
Chicago, IL, United States
2P Generation Y Plug, Single-P Amp - Te Connectivity
87AJ9894
2P Generation Y Plug, Single-P Amp - Te Connectivity 87AJ9894
2P GENERATION Y Plug, Single-P

2P GENERATION Y Plug, Single-P

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2138557-1-ND 1365565-2138557-1 340-2138557-1 87AJ9894
Product Name Rectangular Connector Housings Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Automotive Electronic Connector 2P Generation Y Plug, Single-P Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Automotive Connector
Unlock Full Specs
to access all available technical data