Body Features Body Material : PBT GF Cable Exit Angle : 180° Cable Exit Type : Fixed Connector & Keying Code : C Ferrule : Without
Configuration Features Number of Positions : 1 Snap-Lock : Without
Contact Features Center Contact : Without Contact Mating Area Plating Material : Gold Contact Type : Socket Mating Pin Diameter : .48 MM [.019 INCH ] RF Connector Center Contact Plating Material : Gold (Au)
Dimensions Connector Height : 13.8 MM [.54 INCH ] Product Length : 19 MM [.748 INCH ] Product Width : 11.56 MM [.455 INCH ]
Electrical Characteristics Operating Voltage (VDC) : 60
Housing Features Housing Color : Blue
Industry Standards Agency/Standard : USCAR
Mechanical Attachment Mating Retention : With
Operation/Applicatio
n Circuit Application : Signal Shielded : No
Other Dielectric Material : PBT Outer Contact Plating Material : Tin (Sn)
Packaging Features Packaging Method : Package Packaging Quantity : 1000
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Wire-to-Wire, Board-to-Board Hybrid Connector : No Sealable : No
Signal Characteristics Operating Frequency Range (MHZ) : 0 - 3000
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Cable Type : Coax Operating Temperature (Max) : 70 DEGC , 80 DEGC , 65 DEGC , 85 DEGC , 75 DEGC [158 DEGF , 176 DEGF , 149 DEGF , 167 DEGF , 185 DEGF ] Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Body Features
- Body Material : PBT GF
- Cable Exit Angle : 180°
- Cable Exit Type : Fixed
- Connector & Keying Code : C
- Ferrule : Without
Configuration Features
- Number of Positions : 1
- Snap-Lock : Without
Contact Features
- Center Contact : Without
- Contact Mating Area Plating Material : Gold
- Contact Type : Socket
- Mating Pin Diameter : .48 MM [.019 INCH ]
- RF Connector Center Contact Plating Material : Gold (Au)
Dimensions
- Connector Height : 13.8 MM [.54 INCH ]
- Product Length : 19 MM [.748 INCH ]
- Product Width : 11.56 MM [.455 INCH ]
Electrical Characteristics
- Operating Voltage (VDC) : 60
Housing Features
Industry Standards
Mechanical Attachment
Operation/Application
- Circuit Application : Signal
- Shielded : No
Other
- Dielectric Material : PBT
- Outer Contact Plating Material : Tin (Sn)
Packaging Features
- Packaging Method : Package
- Packaging Quantity : 1000
Product Type Features
- Connector & Contact Terminates To : Wire & Cable
- Connector & Housing Type : Housing for Female Terminals
- Connector System : Wire-to-Wire, Board-to-Board
- Hybrid Connector : No
- Sealable : No
Signal Characteristics
- Operating Frequency Range (MHZ) : 0 - 3000
Termination Features
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Cable Type : Coax
- Operating Temperature (Max) : 70 DEGC , 80 DEGC , 65 DEGC , 85 DEGC , 75 DEGC [158 DEGF , 176 DEGF , 149 DEGF , 167 DEGF , 185 DEGF ]
- Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]