TE Connectivity Circular Connector Housing, Plug, 16 Position, Cable; Product Range Amp - Te Connectivity 213849-1.

Description
CIRCULAR CONNECTOR HOUSING, PLUG, 16 POSITION, CABLE; PRODUCT RANGE:CPC SERIES 1; CIRCULAR CONNECTOR SHELL STYLE:CABLE MOUNT PLUG; NO. OF CONTACTS:16CONTACTS; CIRCULAR CONTACT TYPE:-; COUPLING STYLE:-; CONTACT MATERIAL:-; GENDER:PLUGROHS COMPLIANT: YES
Description
CIRCULAR CONNECTOR HOUSING, PLUG, 16 POSITION, CABLE; PRODUCT RANGE:CPC SERIES 1; CIRCULAR CONNECTOR SHELL STYLE:CABLE MOUNT PLUG; NO. OF CONTACTS:16CONTACTS; CIRCULAR CONTACT TYPE:-; COUPLING STYLE:-; CONTACT MATERIAL:-; GENDER:PLUGROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housing, Plug, 16 Position, Cable; Product Range Amp - Te Connectivity - 28AC8034 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Housing, Plug, 16 Position, Cable; Product Range Amp - Te Connectivity
28AC8034
Circular Connector Housing, Plug, 16 Position, Cable; Product Range Amp - Te Connectivity 28AC8034
CIRCULAR CONNECTOR HOUSING, PLUG, 16 POSITION, CABLE; PRODUCT RANGE:CPC SERIES 1; CIRCULAR CONNECTOR SHELL STYLE:CABLE MOUNT PLUG; NO. OF CONTACTS:16CONTACTS; CIRCULAR CONTACT TYPE:-; COUPLING STYLE:-; CONTACT MATERIAL:-; GENDER:PLUGROHS COMPLIANT: YES

CIRCULAR CONNECTOR HOUSING, PLUG, 16 POSITION, CABLE; PRODUCT RANGE:CPC SERIES 1; CIRCULAR CONNECTOR SHELL STYLE:CABLE MOUNT PLUG; NO. OF CONTACTS:16CONTACTS; CIRCULAR CONTACT TYPE:-; COUPLING STYLE:-; CONTACT MATERIAL:-; GENDER:PLUGROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AC8034
Product Name Circular Connector Housing, Plug, 16 Position, Cable; Product Range Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products