TE Connectivity Multi Purpose 213847-4

Description
Socket Contact Gold Crimp 12-14 AWG Power
Request a Quote Datasheet
Description
Socket Contact Gold Crimp 12-14 AWG Power
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi Purpose - A25067-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
A25067-ND
Multi Purpose A25067-ND
Socket Contact Gold Crimp 12-14 AWG Power

Socket Contact Gold Crimp 12-14 AWG Power

Buy Now Datasheet
Contacts - 213847-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
213847-4
Contacts 213847-4
PWRBND SOC ASY,14-12,L.P.

PWRBND SOC ASY,14-12,L.P.

Buy Now
Swedesboro, NJ, United States
Contacts
213847-4
Contacts 213847-4
SIZE 8 STMP&FORM CONT

SIZE 8 STMP&FORM CONT

Buy Now
Swedesboro, NJ, United States
Contacts
213847-4
Contacts 213847-4
Contacts

Contacts

Buy Now
Singapore, Singapore
50A Electronic Connector
332-213847-4
50A Electronic Connector 332-213847-4
Female Power Terminal, Wire-to-Board, Crimp, 50A, 12-14AWG Product overview: 213847-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-213847-4 can be used for catalog matching and distributor lookup.

Female Power Terminal, Wire-to-Board, Crimp, 50A, 12-14AWG Product overview: 213847-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-213847-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pwrbnd Soc Asy,14-12,l.p. Amp - Te Connectivity - 41AJ6212 - Newark, An Avnet Company
Chicago, IL, United States
Pwrbnd Soc Asy,14-12,l.p. Amp - Te Connectivity
41AJ6212
Pwrbnd Soc Asy,14-12,l.p. Amp - Te Connectivity 41AJ6212
PWRBND SOC ASY,14-12,L.P.

PWRBND SOC ASY,14-12,L.P.

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A25067-ND 213847-4 332-213847-4 41AJ6212
Product Name Multi Purpose Contacts 50A Electronic Connector Pwrbnd Soc Asy,14-12,l.p. Amp - Te Connectivity
Contact Size (AWG) 12 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Hybrid Power Straight Solder Type Edge Card Connector - 80306-2A1S24P11ACB30DA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - SMT Pogo Pin 10mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
75 OHM Connectors BNC Inline Jack - 190727 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details