TE Connectivity Multi Purpose 213845-3

Description
Pin Contact Silver Crimp 12-14 AWG Power
Request a Quote Datasheet
Description
Pin Contact Silver Crimp 12-14 AWG Power
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi Purpose - A25068-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
A25068-ND
Multi Purpose A25068-ND
Pin Contact Silver Crimp 12-14 AWG Power

Pin Contact Silver Crimp 12-14 AWG Power

Buy Now Datasheet
Singapore, Singapore
50A Electronic Connector
332-213845-3
50A Electronic Connector 332-213845-3
Power Contact Pin, Crimp, ST, Cable Mount, 50A, 12-14AWG Product overview: 213845-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-213845-3 can be used for catalog matching and distributor lookup.

Power Contact Pin, Crimp, ST, Cable Mount, 50A, 12-14AWG Product overview: 213845-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-213845-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Contact, Pin, 14-12Awg, Crimp; Product Range Amp - Te Connectivity - 39C0093 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 14-12Awg, Crimp; Product Range Amp - Te Connectivity
39C0093
Contact, Pin, 14-12Awg, Crimp; Product Range Amp - Te Connectivity 39C0093
CONTACT, PIN, 14-12AWG, CRIMP; Product Range:POWERBAND Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Wire Size AWG Min:14AWG; For Use With:0.125 POWERBAND Contact Series Connectors RoHS Compliant: Yes

CONTACT, PIN, 14-12AWG, CRIMP; Product Range:POWERBAND Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Wire Size AWG Min:14AWG; For Use With:0.125 POWERBAND Contact Series Connectors RoHS Compliant: Yes

Supplier's Site
Multi Purpose - 213845-3 - ODG (Origin Data Global)
Shenzhen, China
Multi Purpose
213845-3
Multi Purpose 213845-3
CONN PIN 12-14AWG SILVER CRIMP

CONN PIN 12-14AWG SILVER CRIMP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A25068-ND 332-213845-3 213845-3 39C0093 213845-3
Product Name Multi Purpose 50A Electronic Connector Contact, Pin, 14-12Awg, Crimp; Product Range Amp - Te Connectivity Multi Purpose
Contact Size (AWG) 12 to 14 AWG 14 AWG 12 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

CHAMELEON PLUG - 0266A03PCB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
View Details
Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Din Rail, Channel - 2946-2001-1302-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers