Socket Contact Silver Crimp 8-10 AWG Power
Female Power Contact, Crimp, 50A, 8-10AWG, Silver, Copper Product overview: 213843-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-213843-3 can be used for catalog matching and distributor lookup.
CONN SOCKET 8-10AWG CRIMP SILVER
| DigiKey | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A25073-ND | 213843-3 | 332-213843-3 | 792-213843-3 |
| Product Name | Multi Purpose | Contacts | 50A Electronic Connector | CONN SOCKET 8-10AWG CRIMP SILVER |
| Contact Size (AWG) | 8 to 10 AWG | |||
| Gender | Female / Jack | |||
| Termination | Crimp |