TE Connectivity Connector Contacts 213841-5

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 50 Contact Length : 12.32 MM  [.485 INCH ] Contact Mating Area Plating Material : Silver (Ag) Contact Mating Area Plating Material Finish : Semi-Bright Contact Mating Area Plating Material Thickness : 5.08 MICM  [200 MICIN ] Contact Orientation : Straight Contact Retention Within Housing : With Contact Size : Size 8 Contact Type : Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] Mating Pin Diameter : 3.18 MM  [.125 INCH ] Wire Contact Termination Area Plating Material : Silver Wire Contact Termination Area Plating Material Finish : Semi-Bright Wire Contact Termination Area Plating Thickness : 1.27 MICM  [50 MICIN ] Dimensions Wire Size (MMSQ) : 5 - 8 Wire Size (AWG) : 10 - 8 Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Contact Retention Type Within Housing : Retention Clip Wire Insulation Support : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Reel Packaging Quantity : 1500 Product Type Features Discrete Wire Type : Solid or Stranded Sealable : No Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 50 Contact Length : 12.32 MM  [.485 INCH ] Contact Mating Area Plating Material : Silver (Ag) Contact Mating Area Plating Material Finish : Semi-Bright Contact Mating Area Plating Material Thickness : 5.08 MICM  [200 MICIN ] Contact Orientation : Straight Contact Retention Within Housing : With Contact Size : Size 8 Contact Type : Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] Mating Pin Diameter : 3.18 MM  [.125 INCH ] Wire Contact Termination Area Plating Material : Silver Wire Contact Termination Area Plating Material Finish : Semi-Bright Wire Contact Termination Area Plating Thickness : 1.27 MICM  [50 MICIN ] Dimensions Wire Size (MMSQ) : 5 - 8 Wire Size (AWG) : 10 - 8 Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Contact Retention Type Within Housing : Retention Clip Wire Insulation Support : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Reel Packaging Quantity : 1500 Product Type Features Discrete Wire Type : Solid or Stranded Sealable : No Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 213841-5 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
213841-5
Connector Contacts 213841-5
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 50 Contact Length : 12.32 MM  [.485 INCH ] Contact Mating Area Plating Material : Silver (Ag) Contact Mating Area Plating Material Finish : Semi-Bright Contact Mating Area Plating Material Thickness : 5.08 MICM  [200 MICIN ] Contact Orientation : Straight Contact Retention Within Housing : With Contact Size : Size 8 Contact Type : Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] Mating Pin Diameter : 3.18 MM  [.125 INCH ] Wire Contact Termination Area Plating Material : Silver Wire Contact Termination Area Plating Material Finish : Semi-Bright Wire Contact Termination Area Plating Thickness : 1.27 MICM  [50 MICIN ] Dimensions Wire Size (MMSQ) : 5 - 8 Wire Size (AWG) : 10 - 8 Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Contact Retention Type Within Housing : Retention Clip Wire Insulation Support : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Reel Packaging Quantity : 1500 Product Type Features Discrete Wire Type : Solid or Stranded Sealable : No Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Copper
  • Contact Current Rating (Max) (AMP) : 50
  • Contact Length : 12.32 MM  [.485 INCH ]
  • Contact Mating Area Plating Material : Silver (Ag)
  • Contact Mating Area Plating Material Finish : Semi-Bright
  • Contact Mating Area Plating Material Thickness : 5.08 MICM  [200 MICIN ]
  • Contact Orientation : Straight
  • Contact Retention Within Housing : With
  • Contact Size : Size 8
  • Contact Type : Pin
  • Contact Underplating Material : Nickel
  • Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ]
  • Mating Pin Diameter : 3.18 MM  [.125 INCH ]
  • Wire Contact Termination Area Plating Material : Silver
  • Wire Contact Termination Area Plating Material Finish : Semi-Bright
  • Wire Contact Termination Area Plating Thickness : 1.27 MICM  [50 MICIN ]

Dimensions


  • Wire Size (MMSQ) : 5 - 8
  • Wire Size (AWG) : 10 - 8

Electrical Characteristics


  • Operating Voltage (VAC) : 600
  • Operating Voltage (VDC) : 600

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Contact Retention Type Within Housing : Retention Clip
  • Wire Insulation Support : Without

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 1500

Product Type Features


  • Discrete Wire Type : Solid or Stranded
  • Sealable : No

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 213841-5
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 008334-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
View Details
Connector Contacts - 1-1105300-1 - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details
Quick Disconnects - 1-1627024-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 20 AWG
View Details
Connector Contacts - 1-102316-3 - TE Connectivity
Specs
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
2 suppliers