TE Connectivity Contact, Pin, 10-8Awg, Crimp; Product Range Amp Te Connectivity 213841-4.

Description
CONTACT, PIN, 10-8AWG, CRIMP; PRODUCT RANGE:POWERBAND SERIES; CONTACT GENDER:PIN; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:8AWG; WIRE SIZE AWG MIN:10AWG; FOR USE WITH:0.125 POWERBAND CONTACT SERIES CONNECTORS; CONTACT SIZE:8ROHS COMPLIANT: YES
Description
CONTACT, PIN, 10-8AWG, CRIMP; PRODUCT RANGE:POWERBAND SERIES; CONTACT GENDER:PIN; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:8AWG; WIRE SIZE AWG MIN:10AWG; FOR USE WITH:0.125 POWERBAND CONTACT SERIES CONNECTORS; CONTACT SIZE:8ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Contact, Pin, 10-8Awg, Crimp; Product Range Amp Te Connectivity - 30AC3916 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 10-8Awg, Crimp; Product Range Amp Te Connectivity
30AC3916
Contact, Pin, 10-8Awg, Crimp; Product Range Amp Te Connectivity 30AC3916
CONTACT, PIN, 10-8AWG, CRIMP; PRODUCT RANGE:POWERBAND SERIES; CONTACT GENDER:PIN; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:8AWG; WIRE SIZE AWG MIN:10AWG; FOR USE WITH:0.125 POWERBAND CONTACT SERIES CONNECTORS; CONTACT SIZE:8ROHS COMPLIANT: YES

CONTACT, PIN, 10-8AWG, CRIMP; PRODUCT RANGE:POWERBAND SERIES; CONTACT GENDER:PIN; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:8AWG; WIRE SIZE AWG MIN:10AWG; FOR USE WITH:0.125 POWERBAND CONTACT SERIES CONNECTORS; CONTACT SIZE:8ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 30AC3916
Product Name Contact, Pin, 10-8Awg, Crimp; Product Range Amp Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-2287018-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Lithium Manganate Battery Powder, Non-coated - BMLC-KJ004 - Matexcel
Specs
Type Cathodic Emitters / Filaments
Shape / Form Powder
Applications Battery or Fuel Cell
View Details