The 213812-1 is a shell size 23 Circular Plastic Connector (CPC) from the Series 1 family, designed for cable or panel mount applications and accepting Type III+, high-current power, Type II, or subminiature coaxial contacts. The housing is made of black, thermoplastic material rated UL 94V-0, with a square flange configuration and four 4-40 threaded inserts for mounting. It features keying to prevent mismating and is certified to MIL-C-5015 and Canadian Standards Association requirements.
COUPLING RING,SZ 23,CPC Product overview: 213812-1 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Line Protection, Distribution Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 831-213812-1 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 831-213812-1 |
| Product Name | Circuit Protection Fuse |
| Fuse Material | Nylon |