TE Connectivity Connector Hardware, Mounts, Locks & Retainers 213812-1

Description
Body Features Primary Product Color : Black Primary Product Material : Polyester Operation/Applicatio n Compatible With Connector Shell Size : 23 Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Coupling Ring Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Polyester Operation/Applicatio n Compatible With Connector Shell Size : 23 Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Coupling Ring Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 213812-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
213812-1
Connector Hardware, Mounts, Locks & Retainers 213812-1
Body Features Primary Product Color : Black Primary Product Material : Polyester Operation/Applicatio n Compatible With Connector Shell Size : 23 Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Coupling Ring Hardware Accessory Function : Latching, Locking & Retention

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Polyester

Operation/Application


  • Compatible With Connector Shell Size : 23

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector Hardware Accessory Type : Coupling Ring
  • Hardware Accessory Function : Latching, Locking & Retention
Buy Now Datasheet
Circular Connector Accessories - A16058-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Accessories
A16058-ND
Circular Connector Accessories A16058-ND
Connector Coupling Nut 23 Black

Connector Coupling Nut 23 Black

Buy Now Datasheet
Swedesboro, NJ, United States
Comm Circular Connect

Comm Circular Connect

Buy Now
Connectors Circular,Plastic,Access.Hrdwre,Bkshlls, etc. - 213812-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular,Plastic,Access.Hrdwre,Bkshlls, etc.
213812-1
Connectors Circular,Plastic,Access.Hrdwre,Bkshlls, etc. 213812-1
COUPLING RINGSZ 23CPC

COUPLING RINGSZ 23CPC

Buy Now

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Heilind Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 213812-1 A16058-ND 213812-1 213812-1
Product Name Connector Hardware, Mounts, Locks & Retainers Circular Connector Accessories Connectors Circular,Plastic,Access.Hrdwre,Bkshlls, etc.
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Connectors - 004770-000 - TE Connectivity
Specs
Mounting Bolted Bus Termination
View Details
Circular Connector Assemblies - A134731-ND - DigiKey
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Mounting Panel Mount, Through Hole
Voltage Rating 250 volts
View Details
3 suppliers
Circular Connector Accessories - 17-100P160-13-1-C-WR4-01-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details