TE Connectivity Connector Hardware, Mounts, Locks & Retainers 213810-1

Description
Body Features Primary Product Color : Black Primary Product Material : Polyester Operation/Applicatio n Compatible With Connector Shell Size : 17 Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Coupling Ring Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Polyester Operation/Applicatio n Compatible With Connector Shell Size : 17 Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Coupling Ring Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 213810-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
213810-1
Connector Hardware, Mounts, Locks & Retainers 213810-1
Body Features Primary Product Color : Black Primary Product Material : Polyester Operation/Applicatio n Compatible With Connector Shell Size : 17 Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Coupling Ring Hardware Accessory Function : Latching, Locking & Retention

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Polyester

Operation/Application


  • Compatible With Connector Shell Size : 17

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector Hardware Accessory Type : Coupling Ring
  • Hardware Accessory Function : Latching, Locking & Retention
Buy Now Datasheet
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
Circular Connector Accessories - A16057-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Accessories
A16057-ND
Circular Connector Accessories A16057-ND
Connector Coupling Nut 17 Black

Connector Coupling Nut 17 Black

Buy Now Datasheet
Connectors Circular,Plastic,Access.Hrdwre,Bkshlls, etc. - 213810-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular,Plastic,Access.Hrdwre,Bkshlls, etc.
213810-1
Connectors Circular,Plastic,Access.Hrdwre,Bkshlls, etc. 213810-1
CPC COUPLING RING SIZE 17

CPC COUPLING RING SIZE 17

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Heilind Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 213810-1 213810-1 A16057-ND 213810-1
Product Name Connector Hardware, Mounts, Locks & Retainers Circular Connector Accessories Connectors Circular,Plastic,Access.Hrdwre,Bkshlls, etc.
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Compression Connectors - 022986-000 - TE Connectivity
Specs
Mounting Compression
View Details
Standard Circular Connectors - 1-1589060-1 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 30 AWG
View Details
2 suppliers
Circular Connector Contacts - 1508-020-0511-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 20 AWG
View Details