TE Connectivity Product Range Amp - Te Connectivity 213781-2.

Description
Product Range:-; Contact Termination Type:Solder; Gender:Receptacle; Contact Gender:Socket; Contact Material:Brass; Contact Plating:Tin Plated Contacts; Connector Shell Size:23 RoHS Compliant: No
Description
Product Range:-; Contact Termination Type:Solder; Gender:Receptacle; Contact Gender:Socket; Contact Material:Brass; Contact Plating:Tin Plated Contacts; Connector Shell Size:23 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Product Range Amp - Te Connectivity - 28AC8033 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amp - Te Connectivity
28AC8033
Product Range Amp - Te Connectivity 28AC8033
Product Range:-; Contact Termination Type:Solder; Gender:Receptacle; Contact Gender:Socket; Contact Material:Brass; Contact Plating:Tin Plated Contacts; Connector Shell Size:23 RoHS Compliant: No

Product Range:-; Contact Termination Type:Solder; Gender:Receptacle; Contact Gender:Socket; Contact Material:Brass; Contact Plating:Tin Plated Contacts; Connector Shell Size:23 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AC8033
Product Name Product Range Amp - Te Connectivity
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products