TE Connectivity PCB Headers & Receptacles 2137740-1

Description
Body Features Connector & Keying Code : A Primary Product Color : Orange Configuration Features PCB Mount Orientation : Vertical Contact Features Contact Mating Area Plating Material : Silver Contact Type : Pin Mating Pin Diameter : 11 MM  [.433 INCH ] Dimensions Connector Length : 69 MM  [2.71 INCH ] Connector Width : 50.4 MM  [1.96 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 750 Operating Voltage (VDC) : 750 Voltage Rating (Max) (VDC) : 750 Industry Standards IP Rating : IP67 UL Flammability Rating : None Mechanical Attachment Mating Alignment : With Mounting Holes : With PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Shielded : Yes Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Shape : Rectangular Connector System : Wire-to-Device Header Type : Fully Shrouded Mixed & Hybrid Header : No PCB Connector Assembly Type : PCB Mount Header Sealable : Yes Usage Conditions Operating Temperature (Max) : 105 DEGC , 120 DEGC , 65 DEGC , 70 DEGC , 90 DEGC , 80 DEGC , 75 DEGC , 110 DEGC , 125 DEGC , 85 DEGC , 100 DEGC  [212 DEGF , 248 DEGF , 194 DEGF , 230 DEGF , 149 DEGF , 167 DEGF , 176 DEGF , 257 DEGF , 221 DEGF , 158 DEGF , 185 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote
Description
Body Features Connector & Keying Code : A Primary Product Color : Orange Configuration Features PCB Mount Orientation : Vertical Contact Features Contact Mating Area Plating Material : Silver Contact Type : Pin Mating Pin Diameter : 11 MM  [.433 INCH ] Dimensions Connector Length : 69 MM  [2.71 INCH ] Connector Width : 50.4 MM  [1.96 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 750 Operating Voltage (VDC) : 750 Voltage Rating (Max) (VDC) : 750 Industry Standards IP Rating : IP67 UL Flammability Rating : None Mechanical Attachment Mating Alignment : With Mounting Holes : With PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Shielded : Yes Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Shape : Rectangular Connector System : Wire-to-Device Header Type : Fully Shrouded Mixed & Hybrid Header : No PCB Connector Assembly Type : PCB Mount Header Sealable : Yes Usage Conditions Operating Temperature (Max) : 105 DEGC , 120 DEGC , 65 DEGC , 70 DEGC , 90 DEGC , 80 DEGC , 75 DEGC , 110 DEGC , 125 DEGC , 85 DEGC , 100 DEGC  [212 DEGF , 248 DEGF , 194 DEGF , 230 DEGF , 149 DEGF , 167 DEGF , 176 DEGF , 257 DEGF , 221 DEGF , 158 DEGF , 185 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 2137740-1 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
2137740-1
PCB Headers & Receptacles 2137740-1
Body Features Connector & Keying Code : A Primary Product Color : Orange Configuration Features PCB Mount Orientation : Vertical Contact Features Contact Mating Area Plating Material : Silver Contact Type : Pin Mating Pin Diameter : 11 MM  [.433 INCH ] Dimensions Connector Length : 69 MM  [2.71 INCH ] Connector Width : 50.4 MM  [1.96 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 750 Operating Voltage (VDC) : 750 Voltage Rating (Max) (VDC) : 750 Industry Standards IP Rating : IP67 UL Flammability Rating : None Mechanical Attachment Mating Alignment : With Mounting Holes : With PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Shielded : Yes Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Shape : Rectangular Connector System : Wire-to-Device Header Type : Fully Shrouded Mixed & Hybrid Header : No PCB Connector Assembly Type : PCB Mount Header Sealable : Yes Usage Conditions Operating Temperature (Max) : 105 DEGC , 120 DEGC , 65 DEGC , 70 DEGC , 90 DEGC , 80 DEGC , 75 DEGC , 110 DEGC , 125 DEGC , 85 DEGC , 100 DEGC  [212 DEGF , 248 DEGF , 194 DEGF , 230 DEGF , 149 DEGF , 167 DEGF , 176 DEGF , 257 DEGF , 221 DEGF , 158 DEGF , 185 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Connector & Keying Code : A
  • Primary Product Color : Orange

Configuration Features


  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Mating Area Plating Material : Silver
  • Contact Type : Pin
  • Mating Pin Diameter : 11 MM  [.433 INCH ]

Dimensions


  • Connector Length : 69 MM  [2.71 INCH ]
  • Connector Width : 50.4 MM  [1.96 INCH ]

Electrical Characteristics


  • Nominal Voltage Architecture (V) : 750
  • Operating Voltage (VDC) : 750
  • Voltage Rating (Max) (VDC) : 750

Industry Standards


  • IP Rating : IP67
  • UL Flammability Rating : None

Mechanical Attachment


  • Mating Alignment : With
  • Mounting Holes : With
  • PCB Mount Alignment : Without
  • PCB Mount Retention : Without
  • Panel Mount Feature : Without

Operation/Application


  • Shielded : Yes

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Device
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : No
  • PCB Connector Assembly Type : PCB Mount Header
  • Sealable : Yes

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC , 120 DEGC , 65 DEGC , 70 DEGC , 90 DEGC , 80 DEGC , 75 DEGC , 110 DEGC , 125 DEGC , 85 DEGC , 100 DEGC  [212 DEGF , 248 DEGF , 194 DEGF , 230 DEGF , 149 DEGF , 167 DEGF , 176 DEGF , 257 DEGF , 221 DEGF , 158 DEGF , 185 DEGF ]
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 2137740-1
Product Name PCB Headers & Receptacles
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102241-8 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
2 suppliers
Headers & Wire Housings - 102448-5 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 103166-6 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
PCB Headers & Receptacles - 102976-6 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details