TE Connectivity Rectangular Wire & Cable Connectors & Housings 213766-1

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 23 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 13 Contact Layout : Inline Contact Type : Socket Dimensions Connector Length : 4.84 MM  [.19 INCH ] Connector Width (MM) : 1.52 Row-to-Row Spacing : 5.08 MM  [.2 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 6.35 MM  [.25 INCH ] Housing Material : Polyester GF Industry Standards Compatible With Agency/Standards Products : VDE, UL, CSA Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature Type : Screw Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Packaging Quantity : 75 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Board, Wire-to-Panel, Wire-to-Wire Sealable : No Usage Conditions Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 23 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 13 Contact Layout : Inline Contact Type : Socket Dimensions Connector Length : 4.84 MM  [.19 INCH ] Connector Width (MM) : 1.52 Row-to-Row Spacing : 5.08 MM  [.2 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 6.35 MM  [.25 INCH ] Housing Material : Polyester GF Industry Standards Compatible With Agency/Standards Products : VDE, UL, CSA Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature Type : Screw Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Packaging Quantity : 75 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Board, Wire-to-Panel, Wire-to-Wire Sealable : No Usage Conditions Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 213766-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
213766-1
Rectangular Wire & Cable Connectors & Housings 213766-1
Body Features Primary Product Color : Black Configuration Features Number of Positions : 23 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 13 Contact Layout : Inline Contact Type : Socket Dimensions Connector Length : 4.84 MM  [.19 INCH ] Connector Width (MM) : 1.52 Row-to-Row Spacing : 5.08 MM  [.2 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 6.35 MM  [.25 INCH ] Housing Material : Polyester GF Industry Standards Compatible With Agency/Standards Products : VDE, UL, CSA Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature Type : Screw Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Packaging Quantity : 75 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Board, Wire-to-Panel, Wire-to-Wire Sealable : No Usage Conditions Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 23
  • Number of Rows : 2

Contact Features


  • Contact Current Rating (Max) (AMP) : 13
  • Contact Layout : Inline
  • Contact Type : Socket

Dimensions


  • Connector Length : 4.84 MM  [.19 INCH ]
  • Connector Width (MM) : 1.52
  • Row-to-Row Spacing : 5.08 MM  [.2 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 600
  • Operating Voltage (VDC) : 600

Housing Features


  • Centerline (Pitch) : 6.35 MM  [.25 INCH ]
  • Housing Material : Polyester GF

Industry Standards


  • Compatible With Agency/Standards Products : VDE, UL, CSA
  • Compatible With Approved Standards Products : UL E28476
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Panel Mount Feature Type : Screw Mount

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 75

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Wire-to-Board, Wire-to-Panel, Wire-to-Wire
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]
Buy Now
Backplane Connector Housings - A113089-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Housings
A113089-ND
Backplane Connector Housings A113089-ND
23 Position Housing for Female Sockets Connector Black Panel Mount Drawer

23 Position Housing for Female Sockets Connector Black Panel Mount Drawer

Buy Now Datasheet
Metrimate,23 Pos Recpt Hsg Rohs Compliant Amp - Te Connectivity - 30C5397 - Newark, An Avnet Company
Chicago, IL, United States
Metrimate,23 Pos Recpt Hsg Rohs Compliant Amp - Te Connectivity
30C5397
Metrimate,23 Pos Recpt Hsg Rohs Compliant Amp - Te Connectivity 30C5397
METRIMATE,23 POS RECPT HSG ROHS COMPLIANT: YES

METRIMATE,23 POS RECPT HSG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 213766-1 A113089-ND 30C5397
Product Name Rectangular Wire & Cable Connectors & Housings Backplane Connector Housings Metrimate,23 Pos Recpt Hsg Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Accessories - A3067-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Rectangular Wire & Cable Connectors & Housings - 102387-8 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
8 suppliers