TE Connectivity PCB Headers & Receptacles 2137477-1

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 130 Number of Rows : 5 Number of Signal Positions : 110 PCB Mount Orientation : Right Angle Contact Features Contact Mating Area Plating Material : Tin Contact Type : Tab Mating Tab Thickness : .63 MM , .8 MM  [.024 INCH , .031 INCH ] Mating Tab Width : .63 MM , 1.5 MM  [.024 INCH , .059 INCH ] Housing Features Centerline (Pitch) : 2.5 MM , 3.5 MM  [.137 INCH , .098 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Quantity : 20 Packaging Type : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Hybrid Header : No PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 130 Number of Rows : 5 Number of Signal Positions : 110 PCB Mount Orientation : Right Angle Contact Features Contact Mating Area Plating Material : Tin Contact Type : Tab Mating Tab Thickness : .63 MM , .8 MM  [.024 INCH , .031 INCH ] Mating Tab Width : .63 MM , 1.5 MM  [.024 INCH , .059 INCH ] Housing Features Centerline (Pitch) : 2.5 MM , 3.5 MM  [.137 INCH , .098 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Quantity : 20 Packaging Type : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Hybrid Header : No PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 2137477-1 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
2137477-1
PCB Headers & Receptacles 2137477-1
Body Features Primary Product Color : Black Configuration Features Number of Positions : 130 Number of Rows : 5 Number of Signal Positions : 110 PCB Mount Orientation : Right Angle Contact Features Contact Mating Area Plating Material : Tin Contact Type : Tab Mating Tab Thickness : .63 MM , .8 MM  [.024 INCH , .031 INCH ] Mating Tab Width : .63 MM , 1.5 MM  [.024 INCH , .059 INCH ] Housing Features Centerline (Pitch) : 2.5 MM , 3.5 MM  [.137 INCH , .098 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Quantity : 20 Packaging Type : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Hybrid Header : No PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 130
  • Number of Rows : 5
  • Number of Signal Positions : 110
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Mating Area Plating Material : Tin
  • Contact Type : Tab
  • Mating Tab Thickness : .63 MM , .8 MM  [.024 INCH , .031 INCH ]
  • Mating Tab Width : .63 MM , 1.5 MM  [.024 INCH , .059 INCH ]

Housing Features


  • Centerline (Pitch) : 2.5 MM , 3.5 MM  [.137 INCH , .098 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With

Operation/Application


  • Circuit Application : Power & Signal
  • Shielded : No

Packaging Features


  • Packaging Quantity : 20
  • Packaging Type : Tray

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Hybrid Header : No
  • PCB Connector Assembly Type : PCB Mount Header
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 2137477-1
Product Name PCB Headers & Receptacles
Product Type IC Headers
Mounting Board Mount
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 103165-3 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
PCB Headers & Receptacles - 102973-8 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
PCB Connector Headers & Receptacles - 103326-8 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Headers & Wire Housings - 102241-3 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details