TE Connectivity Rectangular Connector Contacts 213740-1

Description
Pin Contact Gold 10 AWG Crimp Power
Request a Quote Datasheet
Description
Pin Contact Gold 10 AWG Crimp Power
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A106648-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A106648-ND
Rectangular Connector Contacts A106648-ND
Pin Contact Gold 10 AWG Crimp Power

Pin Contact Gold 10 AWG Crimp Power

Buy Now Datasheet
Contacts - 213740-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
213740-1
Contacts 213740-1
SIZE 8 PIN CONT ASY,10 AWG

SIZE 8 PIN CONT ASY,10 AWG

Buy Now
Swedesboro, NJ, United States
Contacts
213740-1
Contacts 213740-1
Contacts

Contacts

Buy Now
Singapore, Singapore
Electronic Connector
332-213740-1
Electronic Connector 332-213740-1
Contact PIN 8 Size Crimp ST Cable Mount 10AWG Bag Product overview: 213740-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-213740-1 can be used for catalog matching and distributor lookup.

Contact PIN 8 Size Crimp ST Cable Mount 10AWG Bag Product overview: 213740-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-213740-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
213740-1 Rohs Compliant Amp - Te Connectivity - 38AH4131 - Newark, An Avnet Company
Chicago, IL, United States
213740-1 Rohs Compliant Amp - Te Connectivity
38AH4131
213740-1 Rohs Compliant Amp - Te Connectivity 38AH4131
213740-1 ROHS COMPLIANT: YES

213740-1 ROHS COMPLIANT: YES

Supplier's Site
Size 8 Pin Cont Asy,10 Awg Rohs Compliant Amp - Te Connectivity - 12H6314 - Newark, An Avnet Company
Chicago, IL, United States
Size 8 Pin Cont Asy,10 Awg Rohs Compliant Amp - Te Connectivity
12H6314
Size 8 Pin Cont Asy,10 Awg Rohs Compliant Amp - Te Connectivity 12H6314
SIZE 8 PIN CONT ASY,10 AWG ROHS COMPLIANT: YES

SIZE 8 PIN CONT ASY,10 AWG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A106648-ND 213740-1 332-213740-1 38AH4131
Product Name Rectangular Connector Contacts Contacts Electronic Connector 213740-1 Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 IP6X - NDHR5A6AB0A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Modular Connector and RJ Connector; Rectangular Connectors, Heavy Duty
Gender Male / Plug
Termination IDC
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGM-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-1701-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers