TE Connectivity Product Range Amp - Te Connectivity 213667-1.

Description
Product Range:-; Contact Termination Type:Crimp; Gender:Receptacle; Contact Gender:Socket; Contact Material:Brass; Connector Shell Size:18 RoHS Compliant: Yes
Description
Product Range:-; Contact Termination Type:Crimp; Gender:Receptacle; Contact Gender:Socket; Contact Material:Brass; Connector Shell Size:18 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Range Amp - Te Connectivity - 24AC1857 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amp - Te Connectivity
24AC1857
Product Range Amp - Te Connectivity 24AC1857
Product Range:-; Contact Termination Type:Crimp; Gender:Receptacle; Contact Gender:Socket; Contact Material:Brass; Connector Shell Size:18 RoHS Compliant: Yes

Product Range:-; Contact Termination Type:Crimp; Gender:Receptacle; Contact Gender:Socket; Contact Material:Brass; Connector Shell Size:18 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 24AC1857
Product Name Product Range Amp - Te Connectivity
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 9 Pins, In-Vacuum, Female Pins - A2375-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
SATA 13P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
BNC Male to BNC Female Feed-Thru Terminator - TE50 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details