TE Connectivity Circular Power Connectors 213650-1

Description
Configuration Features Number of Positions : 14 Number of Signal Positions : 14 Reverse Numbering : Without Contact Features Contact Current Rating (Max) (AMP) : 13 Contact Protection : With Contact Type : Socket Reverse Gender : Yes Dimensions Assembly Length : 30.73 MM  [1.21 INCH ] Wire Size (MMSQ) : .2 - 2 Wire Size (AWG) : 14 - 24 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Body Orientation : Straight Circular Connector Shell Size : 20 Housing Color : Black Housing Material : Polyamide Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Threaded Coupling Panel Mount Feature : Without Thread Size : 1 1/4-18 UNEF-2A Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Circular Connector Shell Type : All Plastic Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Fluid Resistance : None Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 14 Number of Signal Positions : 14 Reverse Numbering : Without Contact Features Contact Current Rating (Max) (AMP) : 13 Contact Protection : With Contact Type : Socket Reverse Gender : Yes Dimensions Assembly Length : 30.73 MM  [1.21 INCH ] Wire Size (MMSQ) : .2 - 2 Wire Size (AWG) : 14 - 24 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Body Orientation : Straight Circular Connector Shell Size : 20 Housing Color : Black Housing Material : Polyamide Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Threaded Coupling Panel Mount Feature : Without Thread Size : 1 1/4-18 UNEF-2A Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Circular Connector Shell Type : All Plastic Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Fluid Resistance : None Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Power Connectors - 213650-1 - TE Connectivity
Berwyn, PA, United States
Circular Power Connectors
213650-1
Circular Power Connectors 213650-1
Configuration Features Number of Positions : 14 Number of Signal Positions : 14 Reverse Numbering : Without Contact Features Contact Current Rating (Max) (AMP) : 13 Contact Protection : With Contact Type : Socket Reverse Gender : Yes Dimensions Assembly Length : 30.73 MM  [1.21 INCH ] Wire Size (MMSQ) : .2 - 2 Wire Size (AWG) : 14 - 24 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Body Orientation : Straight Circular Connector Shell Size : 20 Housing Color : Black Housing Material : Polyamide Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Threaded Coupling Panel Mount Feature : Without Thread Size : 1 1/4-18 UNEF-2A Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Circular Connector Shell Type : All Plastic Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Fluid Resistance : None Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Number of Positions : 14
  • Number of Signal Positions : 14
  • Reverse Numbering : Without

Contact Features


  • Contact Current Rating (Max) (AMP) : 13
  • Contact Protection : With
  • Contact Type : Socket
  • Reverse Gender : Yes

Dimensions


  • Assembly Length : 30.73 MM  [1.21 INCH ]
  • Wire Size (MMSQ) : .2 - 2
  • Wire Size (AWG) : 14 - 24

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Housing Features


  • Body Orientation : Straight
  • Circular Connector Shell Size : 20
  • Housing Color : Black
  • Housing Material : Polyamide

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Mating Retention Type : Threaded Coupling
  • Panel Mount Feature : Without
  • Thread Size : 1 1/4-18 UNEF-2A

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Circular Connector Shell Type : All Plastic
  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Fluid Resistance : None
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Power Connectors
Product Number 213650-1
Product Name Circular Power Connectors
Device Type Receptacle
Applications Residential
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Solar Connectors - 1-2491082-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
Rectangular Power Connectors - 1-1586461-0 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Cable
View Details
Circular Power Connectors - 1-208224-0 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
Power Entry Modules - 1-1609157-4 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
Voltage Rating 250 volts
View Details