TE Connectivity Circular Connector Receptacle Size 20 14 Position Free Hanging; Product Range Amp - Te Connectivity 213650-1.

Description
CIRCULAR CONNECTOR RECEPTACLE SIZE 20 14 POSITION FREE HANGING; PRODUCT RANGE:CPC SERIES; CIRCULAR CONNECTOR SHELL STYLE:CABLE MOUNT RECEPTACLE; NO. OF CONTACTS:14CONTACTS; CIRCULAR CONTACT TYPE:-; COUPLING STYLE:-; CONTACT PLATING:-ROHS COMPLIANT: YES
Datasheet
Description
CIRCULAR CONNECTOR RECEPTACLE SIZE 20 14 POSITION FREE HANGING; PRODUCT RANGE:CPC SERIES; CIRCULAR CONNECTOR SHELL STYLE:CABLE MOUNT RECEPTACLE; NO. OF CONTACTS:14CONTACTS; CIRCULAR CONTACT TYPE:-; COUPLING STYLE:-; CONTACT PLATING:-ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle Size 20 14 Position Free Hanging; Product Range Amp - Te Connectivity - 28AC8032 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 20 14 Position Free Hanging; Product Range Amp - Te Connectivity
28AC8032
Circular Connector Receptacle Size 20 14 Position Free Hanging; Product Range Amp - Te Connectivity 28AC8032
CIRCULAR CONNECTOR RECEPTACLE SIZE 20 14 POSITION FREE HANGING; PRODUCT RANGE:CPC SERIES; CIRCULAR CONNECTOR SHELL STYLE:CABLE MOUNT RECEPTACLE; NO. OF CONTACTS:14CONTACTS; CIRCULAR CONTACT TYPE:-; COUPLING STYLE:-; CONTACT PLATING:-ROHS COMPLIANT: YES

CIRCULAR CONNECTOR RECEPTACLE SIZE 20 14 POSITION FREE HANGING; PRODUCT RANGE:CPC SERIES; CIRCULAR CONNECTOR SHELL STYLE:CABLE MOUNT RECEPTACLE; NO. OF CONTACTS:14CONTACTS; CIRCULAR CONTACT TYPE:-; COUPLING STYLE:-; CONTACT PLATING:-ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AC8032
Product Name Circular Connector Receptacle Size 20 14 Position Free Hanging; Product Range Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

10008391-Nfb22-Din Back Panel Assy / 1 Amphenol Communications Solutions - 64AC0376 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details
2 suppliers
Altech Corp.
Specs
Gender Female / Jack
Termination Crimp
View Details
Din Rail, Channel - 2946-2002-2203/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers