TE Connectivity Product Range Amp Te Connectivity 213605-7.

Description
Product Range:Multimate Type III+ Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; For Use With:MIL-C-5015 Series Circular Connectors; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes
Datasheet
Description
Product Range:Multimate Type III+ Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; For Use With:MIL-C-5015 Series Circular Connectors; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Product Range Amp Te Connectivity - 15AC5436 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amp Te Connectivity
15AC5436
Product Range Amp Te Connectivity 15AC5436
Product Range:Multimate Type III+ Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; For Use With:MIL-C-5015 Series Circular Connectors; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Product Range:Multimate Type III+ Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; For Use With:MIL-C-5015 Series Circular Connectors; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 15AC5436
Product Name Product Range Amp Te Connectivity
Shape / Form Pin; Pin
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1-2299675-3 - TE Connectivity
Specs
Type Contact
Applications Motor or Generator
OD / Width 0.3150 inch (8 mm)
View Details
Tungsten-Rhenium Wire -  - Rhenium Alloys, Inc.
Rhenium Alloys, Inc.
Specs
Type Cathodic Emitters / Filaments
Material Tungsten
Shape / Form Bar Stock (optional feature); Wire
View Details