TE Connectivity
Connector Contacts
213603-1
Description
Contact Features Barrel Type : Open Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 13 Contact Mating Area Plating Material : Tin-Lead Contact Mating Area Plating Material Thickness : 1.27 MICM [50 MICIN ] Contact Orientation : Straight Contact Retention Within Housing : With Contact Shape & Form : Round Contact Size : Size 16 Contact Type : Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM [50 MICIN ] Mating Pin Diameter : 1.58 MM [.062 INCH ] Wire Contact Termination Area Plating Material : Tin-Lead Wire Contact Termination Area Plating Thickness : 1.27 MICM [50 MICIN ]
Dimensions Compatible Insulation Diameter Range : 2.79 - 3.81 MM [.11 - .15 INCH ] Wire Size (MMSQ) : .8 - 2 Wire Size (AWG) : 18 - 14
Mechanical Attachment Wire Insulation Support : With
Operation/Applicatio
n Circuit Application : Power
Packaging Features Packaging Method : Reel Packaging Quantity : 4000
Product Type Features Discrete Wire Type : Stranded
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -55 - 90 DEGC [-67 - 194 DEGF ]
Request a Quote
Email Supplier
Datasheet
Description
Contact Features Barrel Type : Open Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 13 Contact Mating Area Plating Material : Tin-Lead Contact Mating Area Plating Material Thickness : 1.27 MICM [50 MICIN ] Contact Orientation : Straight Contact Retention Within Housing : With Contact Shape & Form : Round Contact Size : Size 16 Contact Type : Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM [50 MICIN ] Mating Pin Diameter : 1.58 MM [.062 INCH ] Wire Contact Termination Area Plating Material : Tin-Lead Wire Contact Termination Area Plating Thickness : 1.27 MICM [50 MICIN ]
Dimensions Compatible Insulation Diameter Range : 2.79 - 3.81 MM [.11 - .15 INCH ] Wire Size (MMSQ) : .8 - 2 Wire Size (AWG) : 18 - 14
Mechanical Attachment Wire Insulation Support : With
Operation/Applicatio
n Circuit Application : Power
Packaging Features Packaging Method : Reel Packaging Quantity : 4000
Product Type Features Discrete Wire Type : Stranded
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -55 - 90 DEGC [-67 - 194 DEGF ]
Request a Quote
Email Supplier
Datasheet
Suppliers
Contact Features Barrel Type : Open Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 13 Contact Mating Area Plating Material : Tin-Lead Contact Mating Area Plating Material Thickness : 1.27 MICM [50 MICIN ] Contact Orientation : Straight Contact Retention Within Housing : With Contact Shape & Form : Round Contact Size : Size 16 Contact Type : Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM [50 MICIN ] Mating Pin Diameter : 1.58 MM [.062 INCH ] Wire Contact Termination Area Plating Material : Tin-Lead Wire Contact Termination Area Plating Thickness : 1.27 MICM [50 MICIN ]
Dimensions Compatible Insulation Diameter Range : 2.79 - 3.81 MM [.11 - .15 INCH ] Wire Size (MMSQ) : .8 - 2 Wire Size (AWG) : 18 - 14
Mechanical Attachment Wire Insulation Support : With
Operation/Applicatio
n Circuit Application : Power
Packaging Features Packaging Method : Reel Packaging Quantity : 4000
Product Type Features Discrete Wire Type : Stranded
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -55 - 90 DEGC [-67 - 194 DEGF ]
Contact Features
- Barrel Type : Open
- Contact Base Material : Brass
- Contact Current Rating (Max) (AMP) : 13
- Contact Mating Area Plating Material : Tin-Lead
- Contact Mating Area Plating Material Thickness : 1.27 MICM [50 MICIN ]
- Contact Orientation : Straight
- Contact Retention Within Housing : With
- Contact Shape & Form : Round
- Contact Size : Size 16
- Contact Type : Pin
- Contact Underplating Material : Nickel
- Contact Underplating Material Thickness : 1.27 MICM [50 MICIN ]
- Mating Pin Diameter : 1.58 MM [.062 INCH ]
- Wire Contact Termination Area Plating Material : Tin-Lead
- Wire Contact Termination Area Plating Thickness : 1.27 MICM [50 MICIN ]
Dimensions
- Compatible Insulation Diameter Range : 2.79 - 3.81 MM [.11 - .15 INCH ]
- Wire Size (MMSQ) : .8 - 2
- Wire Size (AWG) : 18 - 14
Mechanical Attachment
- Wire Insulation Support : With
Operation/Application
- Circuit Application : Power
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 4000
Product Type Features
- Discrete Wire Type : Stranded
Termination Features
- Product Terminates To : Wire & Cable
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Operating Temperature Range : -55 - 90 DEGC [-67 - 194 DEGF ]
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
213603-1 |
|
Product Name
|
Connector Contacts |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Tin
Features
RoHS
North American
8 AWG
View Details
Features
Insulated
North American
10 to 12 AWG
International
4 to 6 mm2
View Details