TE Connectivity Circular Housing, Rcpt, Size 17; Product Range Amp Te Connectivity 213581-1

Description
CIRCULAR HOUSING, RCPT, SIZE 17; Product Range:CPC Series; Shell Type:Wall Mount Receptacle; For Use With:AMP Type XII Series Pin Contacts; Connector Body Material:Nylon 6.6 (Polyamide 6.6), Glass Filled Body; Connector Shell Size:17RoHS Compliant: Yes
Description
CIRCULAR HOUSING, RCPT, SIZE 17; Product Range:CPC Series; Shell Type:Wall Mount Receptacle; For Use With:AMP Type XII Series Pin Contacts; Connector Body Material:Nylon 6.6 (Polyamide 6.6), Glass Filled Body; Connector Shell Size:17RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Housing, Rcpt, Size 17; Product Range Amp Te Connectivity - 95AC0685 - Newark, An Avnet Company
Chicago, IL, United States
Circular Housing, Rcpt, Size 17; Product Range Amp Te Connectivity
95AC0685
Circular Housing, Rcpt, Size 17; Product Range Amp Te Connectivity 95AC0685
CIRCULAR HOUSING, RCPT, SIZE 17; Product Range:CPC Series; Shell Type:Wall Mount Receptacle; For Use With:AMP Type XII Series Pin Contacts; Connector Body Material:Nylon 6.6 (Polyamide 6.6), Glass Filled Body; Connector Shell Size:17RoHS Compliant: Yes

CIRCULAR HOUSING, RCPT, SIZE 17; Product Range:CPC Series; Shell Type:Wall Mount Receptacle; For Use With:AMP Type XII Series Pin Contacts; Connector Body Material:Nylon 6.6 (Polyamide 6.6), Glass Filled Body; Connector Shell Size:17RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 95AC0685
Product Name Circular Housing, Rcpt, Size 17; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.187 in. ID, .250 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-187250031 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 44.45 mm (1.75 inch)
Bearing Bore / Ring O.D. 1.5 inch (38.1 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details