14 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
CPC PLUG KIT 20-14 W/O CBL CL
MIL-C-5015 Circular Connector, Male, 14 Pos, Crimp, Size 20 Product overview: 213571-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-213571-2 can be used for catalog matching and distributor lookup.
Comm Circular Connect
CPC 5015 INTRMAT CONN
Polyamide Housing Material, Black Color Housing, Wire Termination, Plug Kit
These connectors use Series 1 contacts located on page .
Free hanging mount style and MIL-C-5015 product series.
CIRCULAR CONNECTOR PLUG SIZE 20 14 POSITION FREE HANGING; Product Range:CPC Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:14Contacts;
| DigiKey | Heilind Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A25015-ND | 213571-2 | 436-213571-2 | 213571-2 | 70083305 | 52F5458 |
| Product Name | Circular Connector Housings | Connectors Circular, Industrial - Plastic | Electronic Connector | Plug Kit; Polyamide; 14; Plug; Black; Wire; 20; Plastic; Pin contacts | Circular Connector Plug Size 20 14 Position Free Hanging; Product Range Amp - Te Connectivity | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |||
| Mounting | Free Hanging (In-Line) | Free Hanging | ||||
| Gender | Male / Plug | Male / Plug | Male / Plug | |||
| Termination | Crimp |