TE Connectivity Circular Connector Plug Size 20 14 Position Free Hanging; Product Range Amp - Te Connectivity 213571-2.

Description
CIRCULAR CONNECTOR PLUG SIZE 20 14 POSITION FREE HANGING; PRODUCT RANGE:CPC SERIES; CIRCULAR CONNECTOR SHELL STYLE:CABLE MOUNT PLUG; NO. OF CONTACTS:14CONTACTS; CIRCULAR CONTACT TYPE:-; COUPLING STYLE:THREADED; CONTACT MATERIAL:- ROHS COMPLIANT: YES
Description
CIRCULAR CONNECTOR PLUG SIZE 20 14 POSITION FREE HANGING; PRODUCT RANGE:CPC SERIES; CIRCULAR CONNECTOR SHELL STYLE:CABLE MOUNT PLUG; NO. OF CONTACTS:14CONTACTS; CIRCULAR CONTACT TYPE:-; COUPLING STYLE:THREADED; CONTACT MATERIAL:- ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug Size 20 14 Position Free Hanging; Product Range Amp - Te Connectivity - 28AC8029 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 20 14 Position Free Hanging; Product Range Amp - Te Connectivity
28AC8029
Circular Connector Plug Size 20 14 Position Free Hanging; Product Range Amp - Te Connectivity 28AC8029
CIRCULAR CONNECTOR PLUG SIZE 20 14 POSITION FREE HANGING; PRODUCT RANGE:CPC SERIES; CIRCULAR CONNECTOR SHELL STYLE:CABLE MOUNT PLUG; NO. OF CONTACTS:14CONTACTS; CIRCULAR CONTACT TYPE:-; COUPLING STYLE:THREADED; CONTACT MATERIAL:- ROHS COMPLIANT: YES

CIRCULAR CONNECTOR PLUG SIZE 20 14 POSITION FREE HANGING; PRODUCT RANGE:CPC SERIES; CIRCULAR CONNECTOR SHELL STYLE:CABLE MOUNT PLUG; NO. OF CONTACTS:14CONTACTS; CIRCULAR CONTACT TYPE:-; COUPLING STYLE:THREADED; CONTACT MATERIAL:- ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AC8029
Product Name Circular Connector Plug Size 20 14 Position Free Hanging; Product Range Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 50 Pins, In-Vacuum, Male Pins - A2379-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
75 OHM Connectors BNC Inline Jack - 190727 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
Micro-D Twinax (MDTX): With Size 10 Twinax Contacts -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; Micro Connector and Nano Connector
View Details