TE Connectivity Multi Purpose 213567-1

Description
Pin Contact Gold Crimp 16-18 AWG Power
Request a Quote Datasheet
Description
Pin Contact Gold Crimp 16-18 AWG Power
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi Purpose - 213567-1-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
213567-1-ND
Multi Purpose 213567-1-ND
Pin Contact Gold Crimp 16-18 AWG Power

Pin Contact Gold Crimp 16-18 AWG Power

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
332-213567-1
Electronic Connector 332-213567-1
Contact PIN 8 Size Crimp ST Cable Mount Bag Product overview: 213567-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-213567-1 can be used for catalog matching and distributor lookup.

Contact PIN 8 Size Crimp ST Cable Mount Bag Product overview: 213567-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-213567-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Contacts - 213567-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
213567-1
Contacts 213567-1
SIZE 8 PIN CONT ASSY,16-18 AWG

SIZE 8 PIN CONT ASSY,16-18 AWG

Buy Now
Size 8 Pin Cont Assy,16-18 Awg Rohs Compliant Amp - Te Connectivity - 08C3540 - Newark, An Avnet Company
Chicago, IL, United States
Size 8 Pin Cont Assy,16-18 Awg Rohs Compliant Amp - Te Connectivity
08C3540
Size 8 Pin Cont Assy,16-18 Awg Rohs Compliant Amp - Te Connectivity 08C3540
SIZE 8 PIN CONT ASSY,16-18 AWG ROHS COMPLIANT: YES

SIZE 8 PIN CONT ASSY,16-18 AWG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 213567-1-ND 332-213567-1 213567-1 08C3540
Product Name Multi Purpose Electronic Connector Contacts Size 8 Pin Cont Assy,16-18 Awg Rohs Compliant Amp - Te Connectivity
Contact Size (AWG) 16 to 18 AWG
Unlock Full Specs
to access all available technical data