TE Connectivity Multi Purpose 213552-2

Description
Pin Contact Gold Crimp 8 AWG Power
Request a Quote Datasheet
Description
Pin Contact Gold Crimp 8 AWG Power
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi Purpose - 213552-2-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
213552-2-ND
Multi Purpose 213552-2-ND
Pin Contact Gold Crimp 8 AWG Power

Pin Contact Gold Crimp 8 AWG Power

Buy Now Datasheet
Contacts - 213552-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
213552-2
Contacts 213552-2
SIZE 8 PIN CONT ASSY,8 AWG

SIZE 8 PIN CONT ASSY,8 AWG

Buy Now

Technical Specifications

  DigiKey Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 213552-2-ND 213552-2
Product Name Multi Purpose Contacts
Contact Size (AWG) 8 AWG
Unlock Full Specs
to access all available technical data

Similar Products

55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
50 Ohm N Connector, N Bulkhead Jack - 190822 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Mounting Bulkhead
View Details