TE Connectivity Rectangular Wire & Cable Connectors & Housings 213522-2

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 34 Number of Power Positions : 4 Number of Rows : 4 Number of Signal Positions : 34 Contact Features Contact Current Rating (Max) (AMP) : 17 Contact Retention Within Housing : With Contact Type : Socket Dimensions Connector Height : 52.07 MM  [2.05 INCH ] Connector Width : 21.03 MM  [.828 INCH ] Row-to-Row Spacing : 4.57 MM  [.18 INCH ] Wire Size (MMSQ) : .05 - 2 Wire Size (AWG) : 30 - 14 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3.81 MM  [.15 INCH ] Housing Material : Phenolic GF Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Contact Retention Type Within Housing : Locking Spring Panel Mount Feature : Without Strain Relief : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Assembly Requirement : Unassembled Kit Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 34 Number of Power Positions : 4 Number of Rows : 4 Number of Signal Positions : 34 Contact Features Contact Current Rating (Max) (AMP) : 17 Contact Retention Within Housing : With Contact Type : Socket Dimensions Connector Height : 52.07 MM  [2.05 INCH ] Connector Width : 21.03 MM  [.828 INCH ] Row-to-Row Spacing : 4.57 MM  [.18 INCH ] Wire Size (MMSQ) : .05 - 2 Wire Size (AWG) : 30 - 14 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3.81 MM  [.15 INCH ] Housing Material : Phenolic GF Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Contact Retention Type Within Housing : Locking Spring Panel Mount Feature : Without Strain Relief : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Assembly Requirement : Unassembled Kit Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 213522-2 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
213522-2
Rectangular Wire & Cable Connectors & Housings 213522-2
Body Features Primary Product Color : Black Configuration Features Number of Positions : 34 Number of Power Positions : 4 Number of Rows : 4 Number of Signal Positions : 34 Contact Features Contact Current Rating (Max) (AMP) : 17 Contact Retention Within Housing : With Contact Type : Socket Dimensions Connector Height : 52.07 MM  [2.05 INCH ] Connector Width : 21.03 MM  [.828 INCH ] Row-to-Row Spacing : 4.57 MM  [.18 INCH ] Wire Size (MMSQ) : .05 - 2 Wire Size (AWG) : 30 - 14 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3.81 MM  [.15 INCH ] Housing Material : Phenolic GF Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Contact Retention Type Within Housing : Locking Spring Panel Mount Feature : Without Strain Relief : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Assembly Requirement : Unassembled Kit Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 34
  • Number of Power Positions : 4
  • Number of Rows : 4
  • Number of Signal Positions : 34

Contact Features


  • Contact Current Rating (Max) (AMP) : 17
  • Contact Retention Within Housing : With
  • Contact Type : Socket

Dimensions


  • Connector Height : 52.07 MM  [2.05 INCH ]
  • Connector Width : 21.03 MM  [.828 INCH ]
  • Row-to-Row Spacing : 4.57 MM  [.18 INCH ]
  • Wire Size (MMSQ) : .05 - 2
  • Wire Size (AWG) : 30 - 14

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Housing Features


  • Centerline (Pitch) : 3.81 MM  [.15 INCH ]
  • Housing Material : Phenolic GF

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Contact Retention Type Within Housing : Locking Spring
  • Panel Mount Feature : Without
  • Strain Relief : With

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1

Product Type Features


  • Assembly Requirement : Unassembled Kit
  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Cable-to-Cable
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Buy Now
Backplane Connectors - 213522-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
213522-2
Backplane Connectors 213522-2
KIT,34 POS,M SERIES

KIT,34 POS,M SERIES

Buy Now
Backplane Connector Housings - 213522-2-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Housings
213522-2-ND
Backplane Connector Housings 213522-2-ND
34 Position Connector Black Panel Mount

34 Position Connector Black Panel Mount

Buy Now Datasheet
Rectangular Housing, Receptacle, 34 Position, Screw; No. Of Contacts Amp - Te Connectivity - 52F5459 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Housing, Receptacle, 34 Position, Screw; No. Of Contacts Amp - Te Connectivity
52F5459
Rectangular Housing, Receptacle, 34 Position, Screw; No. Of Contacts Amp - Te Connectivity 52F5459
RECTANGULAR HOUSING, RECEPTACLE, 34 POSITION, SCREW; No. of Contacts:34Contacts; Product Range:M Series; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket RoHS Compliant: No

RECTANGULAR HOUSING, RECEPTACLE, 34 POSITION, SCREW; No. of Contacts:34Contacts; Product Range:M Series; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 213522-2 213522-2 213522-2-ND 52F5459
Product Name Rectangular Wire & Cable Connectors & Housings Backplane Connectors Backplane Connector Housings Rectangular Housing, Receptacle, 34 Position, Screw; No. Of Contacts Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector Rectangular Connectors, Heavy Duty
Termination Crimp Screw
Mounting Free-Hanging (In-Line) Panel Mount Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1-1478915-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Male / Plug
Termination Crimp
View Details
5 suppliers
Between Series Adapters - 1059167-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
2 suppliers
Contacts - 102128-2 - Powell Electronics, Inc.
TE Connectivity
View Details
4 suppliers