TE Connectivity Rectangular Housing, Female, 34Way Screw; Product Range Amp Te Connectivity 213522-1

Description
RECTANGULAR HOUSING, FEMALE, 34WAY SCREW; Product Range:M Series; Gender:Receptacle; No. of Positions:34Position s; Pitch Spacing:-; For Use With:-; Body Material:Phenolic; Connecting Termination:Panel Mount; Contact Gender:Socket RoHS Compliant: No
Datasheet
Description
RECTANGULAR HOUSING, FEMALE, 34WAY SCREW; Product Range:M Series; Gender:Receptacle; No. of Positions:34Position s; Pitch Spacing:-; For Use With:-; Body Material:Phenolic; Connecting Termination:Panel Mount; Contact Gender:Socket RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Housing, Female, 34Way Screw; Product Range Amp Te Connectivity - 66F3345 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Housing, Female, 34Way Screw; Product Range Amp Te Connectivity
66F3345
Rectangular Housing, Female, 34Way Screw; Product Range Amp Te Connectivity 66F3345
RECTANGULAR HOUSING, FEMALE, 34WAY SCREW; Product Range:M Series; Gender:Receptacle; No. of Positions:34Position s; Pitch Spacing:-; For Use With:-; Body Material:Phenolic; Connecting Termination:Panel Mount; Contact Gender:Socket RoHS Compliant: No

RECTANGULAR HOUSING, FEMALE, 34WAY SCREW; Product Range:M Series; Gender:Receptacle; No. of Positions:34Positions; Pitch Spacing:-; For Use With:-; Body Material:Phenolic; Connecting Termination:Panel Mount; Contact Gender:Socket RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 66F3345
Product Name Rectangular Housing, Female, 34Way Screw; Product Range Amp Te Connectivity
Material Phenolic
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 22.22 mm (0.8750 inch)
Bearing Bore / Ring O.D. 0.6250 inch (15.87 mm)
View Details