TE Connectivity Plug & Socket Connector, Female, 8 Position, 4.95Mm; Product Range Amp Te Connectivity 213500-1

Description
PLUG & SOCKET CONNECTOR, FEMALE, 8 POSITION, 4.95MM; Product Range:Metrimate Series; Gender:Receptacle; No. of Positions:8Positions ; Pitch Spacing:5.08mm; For Use With:AMP Metrimate Series Connectors; Body Material:Polyester RoHS Compliant: Yes
Datasheet
Description
PLUG & SOCKET CONNECTOR, FEMALE, 8 POSITION, 4.95MM; Product Range:Metrimate Series; Gender:Receptacle; No. of Positions:8Positions ; Pitch Spacing:5.08mm; For Use With:AMP Metrimate Series Connectors; Body Material:Polyester RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug & Socket Connector, Female, 8 Position, 4.95Mm; Product Range Amp Te Connectivity - 14C7225 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Female, 8 Position, 4.95Mm; Product Range Amp Te Connectivity
14C7225
Plug & Socket Connector, Female, 8 Position, 4.95Mm; Product Range Amp Te Connectivity 14C7225
PLUG & SOCKET CONNECTOR, FEMALE, 8 POSITION, 4.95MM; Product Range:Metrimate Series; Gender:Receptacle; No. of Positions:8Positions ; Pitch Spacing:5.08mm; For Use With:AMP Metrimate Series Connectors; Body Material:Polyester RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR, FEMALE, 8 POSITION, 4.95MM; Product Range:Metrimate Series; Gender:Receptacle; No. of Positions:8Positions; Pitch Spacing:5.08mm; For Use With:AMP Metrimate Series Connectors; Body Material:Polyester RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 14C7225
Product Name Plug & Socket Connector, Female, 8 Position, 4.95Mm; Product Range Amp Te Connectivity
Material Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Bearing Bore / Ring O.D. 0.3130 inch (7.95 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details