TE Connectivity Rectangular Wire & Cable Connectors & Housings 213500-1

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 8 Number of Rows : 3 Contact Features Contact Current Rating (Max) (AMP) : 55 Contact Type : Pin Dimensions Connector Height : 30.78 MM  [1.212 INCH ] Connector Length : 56.26 MM  [2.21 INCH ] Connector Width : 54.61 MM  [2.14 INCH ] Row-to-Row Spacing : 7.77 MM  [.306 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 8 MM  [.315 INCH ] Housing Material : Polyester GF Industry Standards Compatible With Agency/Standards Products : VDE, UL, CSA Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature Type : Screw Mount Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Panel, Wire-to-Wire Sealable : No Usage Conditions Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 8 Number of Rows : 3 Contact Features Contact Current Rating (Max) (AMP) : 55 Contact Type : Pin Dimensions Connector Height : 30.78 MM  [1.212 INCH ] Connector Length : 56.26 MM  [2.21 INCH ] Connector Width : 54.61 MM  [2.14 INCH ] Row-to-Row Spacing : 7.77 MM  [.306 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 8 MM  [.315 INCH ] Housing Material : Polyester GF Industry Standards Compatible With Agency/Standards Products : VDE, UL, CSA Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature Type : Screw Mount Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Panel, Wire-to-Wire Sealable : No Usage Conditions Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 213500-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
213500-1
Rectangular Wire & Cable Connectors & Housings 213500-1
Body Features Primary Product Color : Black Configuration Features Number of Positions : 8 Number of Rows : 3 Contact Features Contact Current Rating (Max) (AMP) : 55 Contact Type : Pin Dimensions Connector Height : 30.78 MM  [1.212 INCH ] Connector Length : 56.26 MM  [2.21 INCH ] Connector Width : 54.61 MM  [2.14 INCH ] Row-to-Row Spacing : 7.77 MM  [.306 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 8 MM  [.315 INCH ] Housing Material : Polyester GF Industry Standards Compatible With Agency/Standards Products : VDE, UL, CSA Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature Type : Screw Mount Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Panel, Wire-to-Wire Sealable : No Usage Conditions Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 8
  • Number of Rows : 3

Contact Features


  • Contact Current Rating (Max) (AMP) : 55
  • Contact Type : Pin

Dimensions


  • Connector Height : 30.78 MM  [1.212 INCH ]
  • Connector Length : 56.26 MM  [2.21 INCH ]
  • Connector Width : 54.61 MM  [2.14 INCH ]
  • Row-to-Row Spacing : 7.77 MM  [.306 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 600
  • Operating Voltage (VDC) : 600

Housing Features


  • Centerline (Pitch) : 8 MM  [.315 INCH ]
  • Housing Material : Polyester GF

Industry Standards


  • Compatible With Agency/Standards Products : VDE, UL, CSA
  • Compatible With Approved Standards Products : UL E28476
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Panel Mount Feature Type : Screw Mount

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Panel, Wire-to-Wire
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]
Buy Now
Headers & Wire Housings - 213500-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
213500-1
Headers & Wire Housings 213500-1
RECPT HSG,8 POWER,METRIMATE

RECPT HSG,8 POWER,METRIMATE

Buy Now
Backplane Connector Housings - 213500-1-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Housings
213500-1-ND
Backplane Connector Housings 213500-1-ND
8 (Coax or Power) Position Housing for Male Pins Connector Black Panel Mount Drawer

8 (Coax or Power) Position Housing for Male Pins Connector Black Panel Mount Drawer

Buy Now Datasheet
213500-1 Rohs Compliant Amp - Te Connectivity - 96AC5977 - Newark, An Avnet Company
Chicago, IL, United States
213500-1 Rohs Compliant Amp - Te Connectivity
96AC5977
213500-1 Rohs Compliant Amp - Te Connectivity 96AC5977
213500-1 ROHS COMPLIANT: YES

213500-1 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 213500-1 213500-1 213500-1-ND 96AC5977
Product Name Rectangular Wire & Cable Connectors & Housings Headers & Wire Housings Backplane Connector Housings 213500-1 Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Contacts - 1508-047-0893-12-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 12 to 14 AWG
View Details
Standard Rectangular Connectors - 013133-000 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Panel Mount
View Details
Headers, Receptacles, Female Sockets - 103292-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers