TE Connectivity Plug & Socket Conn, Plug, 8Pos, 5.08Mm; Product Range Amp Te Connectivity 213499-1

Description
PLUG & SOCKET CONN, PLUG, 8POS, 5.08MM; Product Range:Metrimate Series; Gender:Plug; No. of Positions:8Positions ; Pitch Spacing:-; For Use With:Matrimate Pin Contacts; Body Material:Polyester; Connecting Termination:Panel Mount RoHS Compliant: Yes
Datasheet
Description
PLUG & SOCKET CONN, PLUG, 8POS, 5.08MM; Product Range:Metrimate Series; Gender:Plug; No. of Positions:8Positions ; Pitch Spacing:-; For Use With:Matrimate Pin Contacts; Body Material:Polyester; Connecting Termination:Panel Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug & Socket Conn, Plug, 8Pos, 5.08Mm; Product Range Amp Te Connectivity - 66F3029 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Conn, Plug, 8Pos, 5.08Mm; Product Range Amp Te Connectivity
66F3029
Plug & Socket Conn, Plug, 8Pos, 5.08Mm; Product Range Amp Te Connectivity 66F3029
PLUG & SOCKET CONN, PLUG, 8POS, 5.08MM; Product Range:Metrimate Series; Gender:Plug; No. of Positions:8Positions ; Pitch Spacing:-; For Use With:Matrimate Pin Contacts; Body Material:Polyester; Connecting Termination:Panel Mount RoHS Compliant: Yes

PLUG & SOCKET CONN, PLUG, 8POS, 5.08MM; Product Range:Metrimate Series; Gender:Plug; No. of Positions:8Positions; Pitch Spacing:-; For Use With:Matrimate Pin Contacts; Body Material:Polyester; Connecting Termination:Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 66F3029
Product Name Plug & Socket Conn, Plug, 8Pos, 5.08Mm; Product Range Amp Te Connectivity
Material Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 32 mm (1.26 inch)
Bearing Bore / Ring O.D. 1.1 inch (28 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details