TE Connectivity Rack & Panel Connectors 213441-9

Description
Body Features Connector & Keying Code : 1 Shell Finish : Chromate Shell Plating Material : Cadmium Configuration Features Number of Inserts : 2 Number of Positions : 212 Contact Features Contact Arrangement Code (Module A) : 106 Contact Arrangement Code (Module B) : 106 Contact Type : Socket Contact Type (Module A) : Socket Contact Type (Module B) : Socket Mechanical Attachment Connector Hardware Type : Machine Screw Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Flange with Mounting Holes Other Custom Order Code : 204 Product Type Features Connector & Housing Type : Plug Connector Product Type : Connector Kit
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : 1 Shell Finish : Chromate Shell Plating Material : Cadmium Configuration Features Number of Inserts : 2 Number of Positions : 212 Contact Features Contact Arrangement Code (Module A) : 106 Contact Arrangement Code (Module B) : 106 Contact Type : Socket Contact Type (Module A) : Socket Contact Type (Module B) : Socket Mechanical Attachment Connector Hardware Type : Machine Screw Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Flange with Mounting Holes Other Custom Order Code : 204 Product Type Features Connector & Housing Type : Plug Connector Product Type : Connector Kit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack & Panel Connectors - 213441-9 - TE Connectivity
Berwyn, PA, United States
Rack & Panel Connectors
213441-9
Rack & Panel Connectors 213441-9
Body Features Connector & Keying Code : 1 Shell Finish : Chromate Shell Plating Material : Cadmium Configuration Features Number of Inserts : 2 Number of Positions : 212 Contact Features Contact Arrangement Code (Module A) : 106 Contact Arrangement Code (Module B) : 106 Contact Type : Socket Contact Type (Module A) : Socket Contact Type (Module B) : Socket Mechanical Attachment Connector Hardware Type : Machine Screw Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Flange with Mounting Holes Other Custom Order Code : 204 Product Type Features Connector & Housing Type : Plug Connector Product Type : Connector Kit

Body Features


  • Connector & Keying Code : 1
  • Shell Finish : Chromate
  • Shell Plating Material : Cadmium

Configuration Features


  • Number of Inserts : 2
  • Number of Positions : 212

Contact Features


  • Contact Arrangement Code (Module A) : 106
  • Contact Arrangement Code (Module B) : 106
  • Contact Type : Socket
  • Contact Type (Module A) : Socket
  • Contact Type (Module B) : Socket

Mechanical Attachment


  • Connector Hardware Type : Machine Screw
  • Connector Mounting Type : Panel Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Panel Mount Feature Type : Flange with Mounting Holes

Other


  • Custom Order Code : 204

Product Type Features


  • Connector & Housing Type : Plug
  • Connector Product Type : Connector Kit
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 213441-9
Product Name Rack & Panel Connectors
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products