TE Connectivity Rack & Panel Connectors 213437-6

Description
Body Features Connector & Keying Code : 1 Shell Finish : Chromate Shell Plating Material : Cadmium Configuration Features Number of Inserts : 2 Number of Positions : 99 Contact Features Contact Arrangement Code (Module A) : 67 Contact Arrangement Code (Module B) : 32C2 Contact Type : Socket Contact Type (Module A) : Socket Contact Type (Module B) : Socket Mechanical Attachment Connector Hardware Type : Machine Screw Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Flange with Mounting Holes Other Custom Order Code : 200 Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Connector Kit
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : 1 Shell Finish : Chromate Shell Plating Material : Cadmium Configuration Features Number of Inserts : 2 Number of Positions : 99 Contact Features Contact Arrangement Code (Module A) : 67 Contact Arrangement Code (Module B) : 32C2 Contact Type : Socket Contact Type (Module A) : Socket Contact Type (Module B) : Socket Mechanical Attachment Connector Hardware Type : Machine Screw Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Flange with Mounting Holes Other Custom Order Code : 200 Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Connector Kit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack & Panel Connectors - 213437-6 - TE Connectivity
Berwyn, PA, United States
Rack & Panel Connectors
213437-6
Rack & Panel Connectors 213437-6
Body Features Connector & Keying Code : 1 Shell Finish : Chromate Shell Plating Material : Cadmium Configuration Features Number of Inserts : 2 Number of Positions : 99 Contact Features Contact Arrangement Code (Module A) : 67 Contact Arrangement Code (Module B) : 32C2 Contact Type : Socket Contact Type (Module A) : Socket Contact Type (Module B) : Socket Mechanical Attachment Connector Hardware Type : Machine Screw Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Flange with Mounting Holes Other Custom Order Code : 200 Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Connector Kit

Body Features


  • Connector & Keying Code : 1
  • Shell Finish : Chromate
  • Shell Plating Material : Cadmium

Configuration Features


  • Number of Inserts : 2
  • Number of Positions : 99

Contact Features


  • Contact Arrangement Code (Module A) : 67
  • Contact Arrangement Code (Module B) : 32C2
  • Contact Type : Socket
  • Contact Type (Module A) : Socket
  • Contact Type (Module B) : Socket

Mechanical Attachment


  • Connector Hardware Type : Machine Screw
  • Connector Mounting Type : Panel Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Panel Mount Feature Type : Flange with Mounting Holes

Other


  • Custom Order Code : 200

Product Type Features


  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Kit
Buy Now Datasheet
ARINC Connector - 213437-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
ARINC Connector
213437-6
ARINC Connector 213437-6
ARINC Products

ARINC Products

Buy Now
Rm2P67S32C2S-0001(200) Rohs Compliant Amp - Te Connectivity - 15H4996 - Newark, An Avnet Company
Chicago, IL, United States
Rm2P67S32C2S-0001(200) Rohs Compliant Amp - Te Connectivity
15H4996
Rm2P67S32C2S-0001(200) Rohs Compliant Amp - Te Connectivity 15H4996
RM2P67S32C2S-0001(20 0) ROHS COMPLIANT: NO

RM2P67S32C2S-0001(200) ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 213437-6 213437-6 15H4996
Product Name Rack & Panel Connectors ARINC Connector Rm2P67S32C2S-0001(200) Rohs Compliant Amp - Te Connectivity
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Connectors - 033548-000 - TE Connectivity
Specs
Mounting Shear Bolt
View Details
Circular Connector Contacts - 1508-006-1102-16A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 14 AWG
View Details