TE Connectivity Rack & Panel Connectors 213436-4

Description
Body Features Connector & Keying Code : 1 Shell Finish : Chromate Shell Plating Material : Cadmium Configuration Features Number of Inserts : 1 Contact Features Contact Arrangement Code (Module A) : 67 Contact Type (Module A) : Pin Mechanical Attachment Connector Hardware Type : Flathead Screw, Machine Screw Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Flange with Mounting Holes Other Custom Order Code : 200 Product Type Features Connector Product Type : Connector Kit
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : 1 Shell Finish : Chromate Shell Plating Material : Cadmium Configuration Features Number of Inserts : 1 Contact Features Contact Arrangement Code (Module A) : 67 Contact Type (Module A) : Pin Mechanical Attachment Connector Hardware Type : Flathead Screw, Machine Screw Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Flange with Mounting Holes Other Custom Order Code : 200 Product Type Features Connector Product Type : Connector Kit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack & Panel Connectors - 213436-4 - TE Connectivity
Berwyn, PA, United States
Rack & Panel Connectors
213436-4
Rack & Panel Connectors 213436-4
Body Features Connector & Keying Code : 1 Shell Finish : Chromate Shell Plating Material : Cadmium Configuration Features Number of Inserts : 1 Contact Features Contact Arrangement Code (Module A) : 67 Contact Type (Module A) : Pin Mechanical Attachment Connector Hardware Type : Flathead Screw, Machine Screw Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Flange with Mounting Holes Other Custom Order Code : 200 Product Type Features Connector Product Type : Connector Kit

Body Features


  • Connector & Keying Code : 1
  • Shell Finish : Chromate
  • Shell Plating Material : Cadmium

Configuration Features


  • Number of Inserts : 1

Contact Features


  • Contact Arrangement Code (Module A) : 67
  • Contact Type (Module A) : Pin

Mechanical Attachment


  • Connector Hardware Type : Flathead Screw, Machine Screw
  • Connector Mounting Type : Panel Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Panel Mount Feature Type : Flange with Mounting Holes

Other


  • Custom Order Code : 200

Product Type Features


  • Connector Product Type : Connector Kit
Buy Now Datasheet
ARINC Connector - 213436-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
ARINC Connector
213436-4
ARINC Connector 213436-4
ARINC Products

ARINC Products

Buy Now
Rm1R67P-0001 (206) Amp - Te Connectivity - 98X6611 - Newark, An Avnet Company
Chicago, IL, United States
Rm1R67P-0001 (206) Amp - Te Connectivity
98X6611
Rm1R67P-0001 (206) Amp - Te Connectivity 98X6611
RM1R67P-0001 (206)

RM1R67P-0001 (206)

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 213436-4 213436-4 98X6611
Product Name Rack & Panel Connectors ARINC Connector Rm1R67P-0001 (206) Amp - Te Connectivity
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Compression Connectors - 010080-000 - TE Connectivity
Specs
Mounting Compression
View Details
Circular Connector Contacts - 1508-006-1159-12A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Circular Connector Contacts - 006-0044-20A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 18 to 24 AWG
View Details